Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Radial lead type |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 250 |
Capacitance (µF) | 68 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.15 |
Leakage Current (Max.) (μA) | 1030 |
Leakage Current (Max) (micro A) | 1030 |
Operating Temperature Range (°C) | -25 to 105 |
Body Diameter (mm) | 16 |
Body Length (mm) | 25 |
Lead (Terminal) Pitch (mm) | 7.5 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 990 |
Rated Ripple Current (Unit) | mArms |
Endurance (h) | 5000 |
Forming & Packaging Feature | Bulk (no lead wire or terminal forming), bag packing |
Appearance | P.E.T. sleeve sheathing (metal case) |
Minimum Packaging Quantity (PCS.) | 100 |
Minimum Packaging Quantity (pieces) | 100 |
Minimum packaging quantity (piece) | 100 |
Weight (Typ.) (g) | 6.9 |
EB-A Series 250 V 68 uF 105░C 5 KHrs 16x25mm LS=7.5mm Electrolytic Capacitor | Future Electronics |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Aluminum Electrolytic Capacitor, 68Uf, 250V, 20%, Radial | Newark Electronics |
Cap Aluminum 68uF 250V 20% (16 X 25mm) Radial 7.5mm 990mA 5000 hr 105°C Bulk | Avnet America |
Capacitor, Alum Electrolytic, Cap 68 uF, Tol 20%,Vol-Rtg 250 VDC, Radial,16x25,Bulk | Panasonic Electronic Components EEU-EB2E680 | RS Americas |
Where can I find additional details, specifications and documents for a EEU-EB2E680?
Additional datasheets, footprints and schematics for EEU-EB2E680 are listed on our Part Details page. You can also find images and similar parts to EEU-EB2E680 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEU-EB2E680 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEU-EB2E680 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEU-EB2E680 fall under?
The EEU-EB2E680 is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Radial Lead Type) > EEU-EB Series.
Can I view similar or alternative parts?
You can view similar parts to EEU-EB2E680 when available in the EEU-EB Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEU-EB2E680 you can contact the distributor directly for product support, shipping queries etc.
Is the EEU-EB2E680 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEU-EB2E680 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for EEU-EB2E680.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEU-EB2E680 often in real-time on the comparison pages.
What if I can't find stock of EEU-EB2E680?
You can fill out our help required form which you can use to request a quote for EEU-EB2E680 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.