Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Surface mount type (vertical mount style) |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 63 |
Capacitance (µF) | 47 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.08 |
Leakage Current (Max.) (μA) | 29.6 |
Leakage Current (Max) (micro A) | 29.6 |
Operating Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 8 |
Body Length (mm) | 10.5 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (mA) | 1100 |
Rated Ripple Current (Unit) | mArms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
E.S.R.-1 (Max. Value) (mΩ) | 40 |
Endurance (h) | 4000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Appearance | Sheathless (metal case) |
Minimum Packaging Quantity (PCS.) | 500 |
Minimum Packaging Quantity (pieces) | 500 |
Minimum packaging quantity (piece) | 500 |
Weight (Typ.) (g) | 0.994 |
EEH series 63V 47uF 125'C 8x10.5mm vibration proof Hybrid Polymer Aluminum Cap | Future Electronics |
Cap, 47Uf, 63V, Alu Elec, Polymer, Smd | Newark Electronics |
Hybrid Aluminium Electrolytic Capacitor, 47 uF, 63 V, ± 20%, Radial Can - SMD | Avnet America |
CAP, 47UF, 63V, ALU ELEC, HYBRID, SMD | element14 |
Hybrid Aluminium Electrolytic Capacitor, 47 uF, 63 V, � 20%, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEH-ZC1J470V?
Additional datasheets, footprints and schematics for EEH-ZC1J470V are listed on our Part Details page. You can also find images and similar parts to EEH-ZC1J470V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEH-ZC1J470V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEH-ZC1J470V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEH-ZC1J470V fall under?
The EEH-ZC1J470V is listed under Capacitors > Polymer Capacitors > Polymer Hybrid Aluminum Electrolytic Capacitor > EEH-ZC Series (SMD High Temp. Reflow).
Can I view similar or alternative parts?
You can view similar parts to EEH-ZC1J470V when available in the EEH-ZC Series (SMD High Temp. Reflow) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEH-ZC1J470V you can contact the distributor directly for product support, shipping queries etc.
Is the EEH-ZC1J470V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEH-ZC1J470V have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for EEH-ZC1J470V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEH-ZC1J470V often in real-time on the comparison pages.
What if I can't find stock of EEH-ZC1J470V?
You can fill out our help required form which you can use to request a quote for EEH-ZC1J470V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.