EEF-UE0J221LR Capacitors by Panasonic

ALUMINUM ELECTROLYTIC CAPACITOR 220UF 6.3V 20% SMD

Status: Unknown
Series: SP-Cap UE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 6.3V
AE Capacitor Case 2917 ^7343 Metric]
Product Range SP-Cap UE Series
ESR 0.007ohm
Lifetime @ Temperature 5000 hours @ 105°C

Alternative Descriptions

Aluminum Electrolytic Capacitor, 220Uf, 6.3V, 20%, Smd, Full Reel | Newark Electronics
Aluminum Polymer Capacitor, 220uF, 6.3V, � 20%, 2917 [7343 Metric], SMD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EEF-UE0J221LR?

Additional datasheets, footprints and schematics for EEF-UE0J221LR are listed on our Part Details page. You can also find images and similar parts to EEF-UE0J221LR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EEF-UE0J221LR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEF-UE0J221LR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EEF-UE0J221LR fall under?

The EEF-UE0J221LR is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to EEF-UE0J221LR when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EEF-UE0J221LR you can contact the distributor directly for product support, shipping queries etc.

Is the EEF-UE0J221LR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EEF-UE0J221LR have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for EEF-UE0J221LR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EEF-UE0J221LR often in real-time on the comparison pages.

What if I can't find stock of EEF-UE0J221LR?

You can fill out our help required form which you can use to request a quote for EEF-UE0J221LR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay