EEFUE0J151R Capacitors by Panasonic

CAP 150µF 6.3V 20% 2917

Status: Unknown
Series: SP-Cap UE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.21

Distributor Stock
Logo for Farnell
Farnell
from US$1.21
No stock
Buy Now
Logo for element14
element14
from US$1.31
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 150µF
Voltage Rating 6.3V
AE Capacitor Case 2917 [7343 Metric]
Product Range SP-Cap UE Series
ESR 0.012ohm
Lifetime @ Temperature 1000 hours @ 105°C
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Capacitance Tolerance ± 20%
Capacitance Tolerance ± ± 20%
Capacitor Case Style 2917 [7343 Metric]
Capacitor Terminals SMD
ESR Frequency 100kHz
ESR Temperature 20°C
External Depth 4.2mm
External Length / Height 7.3mm
External Width 4.3mm
Height 7.3mm
Operating Temperature Range -40°C to +105°C
Operating life Time 1000h
Reel Quantity 2000
Ripple Current AC 3A
Ripple Current Frequency 100kHz
Tape Width 12mm
Tolerance + 20%
Tolerance - 20%
Voltage Rating V DC 6.3V

Alternative Descriptions

CAP, 150µF, 6.3V, 20%, 2917 | element14
Aluminum Electrolytic Capacitor, 150Uf, 6.3V, 20%, Smd | Newark Electronics
Cap Aluminum 150uF 6.3V 20% (7.3 X 4.3 X 4.2mm) SMD 0.012 Ohm 3300mA 1000 hr 105�C Embossed T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EEFUE0J151R?

Additional datasheets, footprints and schematics for EEFUE0J151R are listed on our Part Details page. You can also find images and similar parts to EEFUE0J151R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EEFUE0J151R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEFUE0J151R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EEFUE0J151R fall under?

The EEFUE0J151R is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to EEFUE0J151R when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EEFUE0J151R you can contact the distributor directly for product support, shipping queries etc.

Is the EEFUE0J151R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EEFUE0J151R have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for EEFUE0J151R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EEFUE0J151R often in real-time on the comparison pages.

What if I can't find stock of EEFUE0J151R?

You can fill out our help required form which you can use to request a quote for EEFUE0J151R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay