Status: | Unknown |
---|---|
Series: | SP-Cap UD Series |
RoHS: | Unknown |
Capacitance | 68µF |
---|---|
Voltage Rating | 8V |
AE Capacitor Case | 2917 [7343 Metric] |
Product Range | SP-Cap UD Series |
ESR | 0.015ohm |
Lifetime @ Temperature | 1000 hours @ 105°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
ESR Frequency | 100kHz |
ESR Temperature | 20°C |
External Depth | 3.1mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Height | 7.3mm |
Operating Temperature Range | -40°C to +105°C |
Operating life Time | 1000h |
Reel Quantity | 2000 |
Ripple Current AC | 1.8A |
Ripple Current Frequency | 100kHz |
Tape Width | 12mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 8V |
CAP, 68µF, 8V, 20%, 2917 | element14 |
Aluminum Electrolytic Capacitor, 68Uf, 8V, 20%, Smd | Newark Electronics |
Cap Aluminum 68uF 8V 20% (7.3 X 4.3 X 2.8mm) SMD 0.015 Ohm 3000mA 1000 hr 105�C Embossed T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEFUD0K680R?
Additional datasheets, footprints and schematics for EEFUD0K680R are listed on our Part Details page. You can also find images and similar parts to EEFUD0K680R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEFUD0K680R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEFUD0K680R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEFUD0K680R fall under?
The EEFUD0K680R is listed under Panasonic Parts.
Can I view similar or alternative parts?
You can view similar parts to EEFUD0K680R when available in the Panasonic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEFUD0K680R you can contact the distributor directly for product support, shipping queries etc.
Is the EEFUD0K680R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEFUD0K680R have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for EEFUD0K680R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEFUD0K680R often in real-time on the comparison pages.
What if I can't find stock of EEFUD0K680R?
You can fill out our help required form which you can use to request a quote for EEFUD0K680R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.