EEF-UD0K101ER Capacitors by Panasonic

ALUMINUM ELECTROLYTIC CAPACITOR 100UF 8V 20% SMD

Status: Unknown
Series: SP-Cap UD Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 8V
AE Capacitor Case 2917 ^7343 Metric]
Product Range SP-Cap UD Series
ESR 0.018ohm
Lifetime @ Temperature 5000 hours @ 105°C
Height 2.8mm

Alternative Descriptions

Aluminum Electrolytic Capacitor, 100Uf, 2.5V, 20%, Smd, Full Reel | Newark Electronics
Cap Aluminum 100uF 8V 20% (7.3 X 4.3 X 2.8mm) SMD 0.018 Ohm 2500mA 1000h 105�C Embossed T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EEF-UD0K101ER?

Additional datasheets, footprints and schematics for EEF-UD0K101ER are listed on our Part Details page. You can also find images and similar parts to EEF-UD0K101ER on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EEF-UD0K101ER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEF-UD0K101ER price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EEF-UD0K101ER fall under?

The EEF-UD0K101ER is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to EEF-UD0K101ER when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EEF-UD0K101ER you can contact the distributor directly for product support, shipping queries etc.

Is the EEF-UD0K101ER RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EEF-UD0K101ER have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for EEF-UD0K101ER.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EEF-UD0K101ER often in real-time on the comparison pages.

What if I can't find stock of EEF-UD0K101ER?

You can fill out our help required form which you can use to request a quote for EEF-UD0K101ER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay