Status: | Unknown |
---|---|
Series: | SP-Cap UD Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 6.3V |
AE Capacitor Case | 2917 [7343 Metric] |
Product Range | SP-Cap UD Series |
ESR | 0.015ohm |
Lifetime @ Temperature | 1000 hours @ 105°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
ESR Temperature | 20°C |
External Depth | 3.1mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Height | 7.3mm |
Operating Temperature Range | -40°C to +105°C |
Operating life Time | 1000h |
Reel Quantity | 2000 |
Ripple Current AC | 2A |
Ripple Current Frequency | 100kHz |
Tape Width | 12mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 6.3V |
100uF 6.3V dc Polymer ALUM Electrolytic Capacitor, UD Series 1000h 7.3x4.3x2.8mm | Panasonic Electronic Components EEFUD0J101R | RS Americas |
CAP, 100µF, 6.3V, 20%, 2917 | element14 |
Aluminum Electrolytic Capacitor, 100Uf, 6.3V, 20%, Smd | Newark Electronics |
Aluminum Polymer Capacitor, 100uF, 6.3V, � 20%, 2917 [7343 Metric], SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEFUD0J101R?
Additional datasheets, footprints and schematics for EEFUD0J101R are listed on our Part Details page. You can also find images and similar parts to EEFUD0J101R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEFUD0J101R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEFUD0J101R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEFUD0J101R fall under?
The EEFUD0J101R is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EEFUD0J101R when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEFUD0J101R you can contact the distributor directly for product support, shipping queries etc.
Is the EEFUD0J101R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEFUD0J101R have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for EEFUD0J101R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEFUD0J101R often in real-time on the comparison pages.
What if I can't find stock of EEFUD0J101R?
You can fill out our help required form which you can use to request a quote for EEFUD0J101R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.