Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.64
|
3,960
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
3,960
in stock
|
Buy Now | |
element14
from US$0.68
|
3,960
in stock
|
Buy Now | |
Schukat Electronic
from US$0.45
|
3,300
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
Distrelec
from US$0.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Surface mount type (rectangular style) |
---|---|
Rated Voltage (V) | 6.3 |
Capacitance (µF) | 220 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.06 |
E.S.R.-1 (Max. Value) (mΩ) | 9 |
Leakage Current (Max.) (μA) | 138.6 |
Leakage Current (Max) (micro A) | 138.6 |
Operating Temperature Range (°C) | -55 to 105 |
Body Length (mm) | 7.3 |
Width (mm) | 4.3 |
Height (mm) | 1.9 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (A) | 6.3 |
Rated Ripple Current (Unit) | Arms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
Minimum packaging quantity (piece) | 3500 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing, seal packing of prevention of moisture) |
Minimum Packaging Quantity (PCS.) | 3500 |
Minimum Packaging Quantity (pieces) | 3500 |
Cap, 220Uf, 6.3V, Alu Elec, Polymer Rohs Compliant: Yes |Panasonic EEFSX0J221ER | Newark Electronics |
CAP, 220UF, 6.3V, ALU ELEC, POLYMER | element14 |
SP-Cap SMD SX 220uF 6,3V 7.3x4.3x1.9mm | Schukat Electronic |
220â•¡F 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105 | Future Electronics |
Aluminum Polymer Capacitor, 220 uF, 6.3 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America |
Panasonic Polymer Capacitor 6.3V, 220uF | Distrelec |
Aluminum Polymer Capacitor, 220 uF, 6.3 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEFSX0J221ER?
Additional datasheets, footprints and schematics for EEFSX0J221ER are listed on our Part Details page. You can also find images and similar parts to EEFSX0J221ER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEFSX0J221ER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEFSX0J221ER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEFSX0J221ER fall under?
The EEFSX0J221ER is listed under Capacitors > Polymer Capacitors > SP-CAPâ„¢ Polymer Aluminum > SX Series.
Can I view similar or alternative parts?
You can view similar parts to EEFSX0J221ER when available in the SX Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEFSX0J221ER you can contact the distributor directly for product support, shipping queries etc.
Is the EEFSX0J221ER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEFSX0J221ER have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Future Electronics have stock available or on a lead time for EEFSX0J221ER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEFSX0J221ER often in real-time on the comparison pages.
What if I can't find stock of EEFSX0J221ER?
You can fill out our help required form which you can use to request a quote for EEFSX0J221ER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.