Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.72
|
550
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
9,970
in stock
|
Buy Now | |
element14
from US$0.93
|
9,970
in stock
|
Buy Now | |
Farnell
from US$0.72
|
9,970
in stock
|
Buy Now | |
Future Electronics
from US$0.93
|
7,000
in stock
|
Buy Now | |
Distrelec
from US$1.44
|
3,500
in stock
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
Schukat Electronic
from US$0.86
|
-
|
Buy Now | |
TTI Europe
from US$0.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Surface mount type (rectangular style) |
---|---|
Rated Voltage (V) | 2 |
Capacitance (µF) | 470 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.06 |
E.S.R.-1 (Max. Value) (mΩ) | 4.5 |
Leakage Current (Max.) (μA) | 94 |
Leakage Current (Max) (micro A) | 94 |
Operating Temperature Range (°C) | -55 to 105 |
Body Length (mm) | 7.3 |
Width (mm) | 4.3 |
Height (mm) | 1.9 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (A) | 8.5 |
Rated Ripple Current (Unit) | Arms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
Minimum packaging quantity (piece) | 3500 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing, seal packing of prevention of moisture) |
Minimum Packaging Quantity (PCS.) | 3500 |
Minimum Packaging Quantity (pieces) | 3500 |
Cap, 470Îœf, 2V, 20%, 2917 | Newark Electronics |
CAP, 470µF, 2V, 20%, 2917 | element14 |
SP-CAP S Series 2 V 470 uF 7.3 x 4.3 x 1.9 mm SMT Polymer Chip Capacitor | Future Electronics |
Panasonic Polymer Capacitor 2V, 470uF | Distrelec |
Capacitor Polymer SP-Cap 470uF 2V | RS |
Aluminum Polymer Capacitor, 470 uF, 2 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America |
SP-Cap SMD SX 470uF 2V 7.3x4.3x1.9mm | Schukat Electronic |
470UF 2V 7.3X4.3X1.9 SMD | TTI Europe |
Aluminum Polymer Capacitor, 470 uF, 2 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEF-SX0D471E4?
Additional datasheets, footprints and schematics for EEF-SX0D471E4 are listed on our Part Details page. You can also find images and similar parts to EEF-SX0D471E4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEF-SX0D471E4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEF-SX0D471E4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEF-SX0D471E4 fall under?
The EEF-SX0D471E4 is listed under Capacitors > Polymer Capacitors > SP-CAPâ„¢ Polymer Aluminum > SX Series.
Can I view similar or alternative parts?
You can view similar parts to EEF-SX0D471E4 when available in the SX Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEF-SX0D471E4 you can contact the distributor directly for product support, shipping queries etc.
Is the EEF-SX0D471E4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEF-SX0D471E4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Distrelec have stock available or on a lead time for EEF-SX0D471E4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEF-SX0D471E4 often in real-time on the comparison pages.
What if I can't find stock of EEF-SX0D471E4?
You can fill out our help required form which you can use to request a quote for EEF-SX0D471E4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.