EEF-SX0D331XR Capacitors by Panasonic

ALUMINUM ELECTROLYTIC CAPACITOR 330UF 2V 20% SMD FULL REEL

Status: Unknown
Series: SP-Cap SX Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.48

Distributor Stock
Logo for Newark
Newark
from US$0.57
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.48
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.49
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 330µF
Voltage Rating 2V
AE Capacitor Case 2917 ^7343 Metric]
Product Range SP-Cap SX Series
ESR 0.006ohm
Lifetime @ Temperature 6000 hours @ 105°C

Alternative Descriptions

Aluminum Electrolytic Capacitor, 330Uf, 2V, 20%, Smd, Full Reel | Newark Electronics
SX Series 2 V 330 uF 7.3 x 4.3 mm Low ESR SMT Conductive Polymer Aluminum | Future Electronics
Aluminum Polymer Capacitor, 330 uF, 2 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America
Aluminum Polymer Capacitor, 330 uF, 2 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EEF-SX0D331XR?

Additional datasheets, footprints and schematics for EEF-SX0D331XR are listed on our Part Details page. You can also find images and similar parts to EEF-SX0D331XR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EEF-SX0D331XR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEF-SX0D331XR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EEF-SX0D331XR fall under?

The EEF-SX0D331XR is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to EEF-SX0D331XR when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EEF-SX0D331XR you can contact the distributor directly for product support, shipping queries etc.

Is the EEF-SX0D331XR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EEF-SX0D331XR have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for EEF-SX0D331XR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EEF-SX0D331XR often in real-time on the comparison pages.

What if I can't find stock of EEF-SX0D331XR?

You can fill out our help required form which you can use to request a quote for EEF-SX0D331XR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay