Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Body Type | Surface mount type (rectangular style) |
---|---|
Rated Voltage (V) | 2 |
Capacitance (µF) | 330 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.06 |
E.S.R.-1 (Max. Value) (mΩ) | 4.5 |
Leakage Current (Max.) (μA) | 66 |
Leakage Current (Max) (micro A) | 66 |
Operating Temperature Range (°C) | -55 to 105 |
Body Length (mm) | 7.3 |
Width (mm) | 4.3 |
Height (mm) | 1.9 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (A) | 8.5 |
Rated Ripple Current (Unit) | Arms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
Minimum packaging quantity (piece) | 3500 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing, seal packing of prevention of moisture) |
Minimum Packaging Quantity (PCS.) | 3500 |
Minimum Packaging Quantity (pieces) | 3500 |
Panasonic Polymer Capacitor 2V, 330uF | Distrelec |
Aluminum Electrolytic Capacitor, Polarized, Aluminum (Solid Polymer), 2V, 20% +Tol, 20% -Tol, 330Uf, Surface Mount, 2917 Rohs Compliant: Yes |Panasonic EEF-SX0D331E4 | Newark Electronics |
SX Series 2 V 330 uF 2 KHrs 105â–‘C SMT Polymer Aluminum Electrolytic Capacitor | Future Electronics |
SP-Cap SMD SX 330uF 2V 7.3x4.3x1.9mm | Schukat Electronic |
330UF 2V 7.3X4.3X1.9 SMD | TTI Europe |
Aluminum Polymer Capacitor, 330 uF, 2 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEFSX0D331E4?
Additional datasheets, footprints and schematics for EEFSX0D331E4 are listed on our Part Details page. You can also find images and similar parts to EEFSX0D331E4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEFSX0D331E4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEFSX0D331E4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEFSX0D331E4 fall under?
The EEFSX0D331E4 is listed under Capacitors > Polymer Capacitors > SP-CAPâ„¢ Polymer Aluminum > SX Series.
Can I view similar or alternative parts?
You can view similar parts to EEFSX0D331E4 when available in the SX Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEFSX0D331E4 you can contact the distributor directly for product support, shipping queries etc.
Is the EEFSX0D331E4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEFSX0D331E4 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, Future Electronics and Schukat Electronic have stock available or on a lead time for EEFSX0D331E4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEFSX0D331E4 often in real-time on the comparison pages.
What if I can't find stock of EEFSX0D331E4?
You can fill out our help required form which you can use to request a quote for EEFSX0D331E4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.