Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Surface mount type (rectangular style) |
---|---|
Rated Voltage (V) | 2 |
Capacitance (µF) | 330 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.06 |
E.S.R.-1 (Max. Value) (mΩ) | 6 |
Leakage Current (Max.) (μA) | 66 |
Leakage Current (Max) (micro A) | 66 |
Operating Temperature Range (°C) | -55 to 105 |
Body Length (mm) | 7.3 |
Width (mm) | 4.3 |
Height (mm) | 1.4 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (A) | 7.5 |
Rated Ripple Current (Unit) | Arms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
Minimum packaging quantity (piece) | 3500 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing, seal packing of prevention of moisture) |
Minimum Packaging Quantity (PCS.) | 3500 |
Minimum Packaging Quantity (pieces) | 3500 |
EEF-ST Series 2917 2 V 330 uF SMT SP-Cap Polymer Aluminum Capacitor | Future Electronics |
Capacitor Polymer SP-Cap 330uF 2V | RS |
Aluminum Electrolytic Capacitor, 330Uf, 2V, 20%, Radial, Full Reel | Newark Electronics |
Aluminum Polymer Capacitor, 330 uF, 2 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America |
Aluminum Polymer Capacitor, 330 uF, 2 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEFST0D331R?
Additional datasheets, footprints and schematics for EEFST0D331R are listed on our Part Details page. You can also find images and similar parts to EEFST0D331R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEFST0D331R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEFST0D331R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEFST0D331R fall under?
The EEFST0D331R is listed under Capacitors > Polymer Capacitors > SP-CAP™ Polymer Aluminum > SS, ST Series.
Can I view similar or alternative parts?
You can view similar parts to EEFST0D331R when available in the SS, ST Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEFST0D331R you can contact the distributor directly for product support, shipping queries etc.
Is the EEFST0D331R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEFST0D331R have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for EEFST0D331R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEFST0D331R often in real-time on the comparison pages.
What if I can't find stock of EEFST0D331R?
You can fill out our help required form which you can use to request a quote for EEFST0D331R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.