Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.76
|
65
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
6,985
in stock
|
Buy Now | |
element14
from US$0.59
|
6,985
in stock
|
Buy Now | |
Farnell
from US$0.56
|
6,985
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
3,500
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Schukat Electronic
from US$0.44
|
-
|
Buy Now | |
TTI Europe
from US$0.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Surface mount type (rectangular style) |
---|---|
Rated Voltage (V) | 2.5 |
Capacitance (µF) | 330 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.06 |
E.S.R.-1 (Max. Value) (mΩ) | 4.5 |
Leakage Current (Max.) (μA) | 82.5 |
Leakage Current (Max) (micro A) | 82.5 |
Operating Temperature Range (°C) | -55 to 105 |
Body Length (mm) | 7.3 |
Width (mm) | 4.3 |
Height (mm) | 1.9 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (A) | 8.5 |
Rated Ripple Current (Unit) | Arms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
Minimum packaging quantity (piece) | 3500 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing, seal packing of prevention of moisture) |
Minimum Packaging Quantity (PCS.) | 3500 |
Minimum Packaging Quantity (pieces) | 3500 |
Cap, 330Uf, 2.5V, Alu Elec, Polymer/2917 Rohs Compliant: Yes |Panasonic EEFLX0E331R4 | Newark Electronics |
CAP, 330UF, 2.5V, ALU ELEC, POLYMER/2917 | element14 |
EEF LX Series 2.5 V 330 uF 7.3 x 4.3 x 1.9 mm SMT Polymer Aluminum Electrolytic | Future Electronics |
Capacitor Polymer SP-Cap 330uF 2.5V | RS |
Aluminum Polymer Capacitor, 330 uF, 2.5 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America |
SP-Cap SMD LX 330uF 2,5V 7.3x4.3x1.9mm | Schukat Electronic |
330UF 2.5V 7.3X4.3X1.9 SMD | TTI Europe |
Aluminum Polymer Capacitor, 330 uF, 2.5 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEF-LX0E331R4?
Additional datasheets, footprints and schematics for EEF-LX0E331R4 are listed on our Part Details page. You can also find images and similar parts to EEF-LX0E331R4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEF-LX0E331R4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEF-LX0E331R4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEF-LX0E331R4 fall under?
The EEF-LX0E331R4 is listed under Capacitors > Polymer Capacitors > SP-CAPâ„¢ Polymer Aluminum > LX Series.
Can I view similar or alternative parts?
You can view similar parts to EEF-LX0E331R4 when available in the LX Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEF-LX0E331R4 you can contact the distributor directly for product support, shipping queries etc.
Is the EEF-LX0E331R4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEF-LX0E331R4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for EEF-LX0E331R4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEF-LX0E331R4 often in real-time on the comparison pages.
What if I can't find stock of EEF-LX0E331R4?
You can fill out our help required form which you can use to request a quote for EEF-LX0E331R4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.