Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Body Type | Surface mount type (rectangular style) |
---|---|
Rated Voltage (V) | 2.5 |
Capacitance (µF) | 330 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.06 |
E.S.R.-1 (Max. Value) (mΩ) | 6 |
Leakage Current (Max.) (μA) | 82.5 |
Leakage Current (Max) (micro A) | 82.5 |
Operating Temperature Range (°C) | -55 to 105 |
Body Length (mm) | 7.3 |
Width (mm) | 4.3 |
Height (mm) | 1.9 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (A) | 7.5 |
Rated Ripple Current (Unit) | Arms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
Minimum packaging quantity (piece) | 3500 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing, seal packing of prevention of moisture) |
Minimum Packaging Quantity (PCS.) | 3500 |
Minimum Packaging Quantity (pieces) | 3500 |
330UF 2.5V 7.3X4.3X1.9 SMD | TTI Europe |
Capacitor Polymer SP-Cap 330uF 2.5V | RS |
Aluminum Electrolytic Capacitor, 330Uf, 2.5V, Smd | Newark Electronics |
Aluminum Polymer Capacitor, 330 uF, 2.5 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America |
SP-Cap SMD LX 330uF 2,5V 7.3x4.3x1.9mm | Schukat Electronic |
CAP, 330UF, 2V, ALU ELEC, POLYMER, 2917 | Farnell |
Aluminum Polymer Capacitor, 330 uF, 2.5 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEFLX0E331R?
Additional datasheets, footprints and schematics for EEFLX0E331R are listed on our Part Details page. You can also find images and similar parts to EEFLX0E331R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEFLX0E331R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEFLX0E331R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEFLX0E331R fall under?
The EEFLX0E331R is listed under Capacitors > Polymer Capacitors > SP-CAPâ„¢ Polymer Aluminum > LX Series.
Can I view similar or alternative parts?
You can view similar parts to EEFLX0E331R when available in the LX Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEFLX0E331R you can contact the distributor directly for product support, shipping queries etc.
Is the EEFLX0E331R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEFLX0E331R have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Avnet America and Schukat Electronic have stock available or on a lead time for EEFLX0E331R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEFLX0E331R often in real-time on the comparison pages.
What if I can't find stock of EEFLX0E331R?
You can fill out our help required form which you can use to request a quote for EEFLX0E331R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.