Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Surface mount type (rectangular style) |
---|---|
Rated Voltage (V) | 2 |
Capacitance (µF) | 330 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.06 |
E.S.R.-1 (Max. Value) (mΩ) | 6 |
Leakage Current (Max.) (ÎĽA) | 66 |
Leakage Current (Max) (micro A) | 66 |
Operating Temperature Range (°C) | -55 to 105 |
Body Length (mm) | 7.3 |
Width (mm) | 4.3 |
Height (mm) | 1.9 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (A) | 7.5 |
Rated Ripple Current (Unit) | Arms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
Minimum packaging quantity (piece) | 3500 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing, seal packing of prevention of moisture) |
Minimum Packaging Quantity (PCS.) | 3500 |
Minimum Packaging Quantity (pieces) | 3500 |
Capacitor SP-Cap LX Series 2V 330uF | RS |
Capacitor Alum Elec, 330Uf, 20%, 2V, Smd | Newark Electronics |
Aluminum Polymer Capacitor, 330uF, 2V, ± 20%, 2917 [7343 Metric], SMD | Avnet America |
330uF 2Vdc Polymer ALUM Electrolytic Cap LX, SP-Cap LX Series 1000h 7.3x4.3x1.9mm | Panasonic Electronic Components EEFLX0D331R | RS Americas |
SP-Cap SMD LX 330uF 2V 7.3x4.3x1.9mm | Schukat Electronic |
Aluminum Polymer Capacitor, 330uF, 2V, ďż˝ 20%, 2917 [7343 Metric], SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEFLX0D331R?
Additional datasheets, footprints and schematics for EEFLX0D331R are listed on our Part Details page. You can also find images and similar parts to EEFLX0D331R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEFLX0D331R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEFLX0D331R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEFLX0D331R fall under?
The EEFLX0D331R is listed under Capacitors > Polymer Capacitors > SP-CAP™ Polymer Aluminum > LX Series.
Can I view similar or alternative parts?
You can view similar parts to EEFLX0D331R when available in the LX Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEFLX0D331R you can contact the distributor directly for product support, shipping queries etc.
Is the EEFLX0D331R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEFLX0D331R have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Schukat Electronic have stock available or on a lead time for EEFLX0D331R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEFLX0D331R often in real-time on the comparison pages.
What if I can't find stock of EEFLX0D331R?
You can fill out our help required form which you can use to request a quote for EEFLX0D331R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.