Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Body Type | Surface mount type (rectangular style) |
---|---|
Rated Voltage (V) | 2.5 |
Capacitance (µF) | 470 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.1 |
E.S.R.-1 (Max. Value) (mΩ) | 4.5 |
Leakage Current (Max.) (μA) | 117.5 |
Leakage Current (Max) (micro A) | 117.5 |
Operating Temperature Range (°C) | -55 to 125 |
Body Length (mm) | 7.3 |
Width (mm) | 4.3 |
Height (mm) | 1.9 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (A) | 8.5 |
Rated Ripple Current (Unit) | Arms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
Minimum packaging quantity (piece) | 3500 |
Endurance (h) | 1000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing, seal packing of prevention of moisture) |
Minimum Packaging Quantity (PCS.) | 3500 |
Minimum Packaging Quantity (pieces) | 3500 |
470UF 2.5V 7.3X4.3X1.9 SMD | TTI Europe |
Nrfnd 06/04/2021 No Replacement Rohs Compliant: Yes |Panasonic EEF-HX0E471R4 | Newark Electronics |
HX Series 2917 2.5 V 470 uF 1 kHrs 125â–‘C SMT Aluminum Polymer Capacitor | Future Electronics |
Aluminum Polymer Capacitor, 470 uF, 2.5 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America |
SP-Cap SMD HX 470uF 2,5V 7.3x4.3x1.9mm | Schukat Electronic |
CAP, 470UF, 2.5V, ALU ELEC, POLYMER/2917 | Farnell |
Aluminum Polymer Capacitor, 470 uF, 2.5 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEF-HX0E471R4?
Additional datasheets, footprints and schematics for EEF-HX0E471R4 are listed on our Part Details page. You can also find images and similar parts to EEF-HX0E471R4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEF-HX0E471R4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEF-HX0E471R4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEF-HX0E471R4 fall under?
The EEF-HX0E471R4 is listed under Capacitors > Polymer Capacitors > SP-CAPâ„¢ Polymer Aluminum > HX Series.
Can I view similar or alternative parts?
You can view similar parts to EEF-HX0E471R4 when available in the HX Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEF-HX0E471R4 you can contact the distributor directly for product support, shipping queries etc.
Is the EEF-HX0E471R4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEF-HX0E471R4 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and Schukat Electronic have stock available or on a lead time for EEF-HX0E471R4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEF-HX0E471R4 often in real-time on the comparison pages.
What if I can't find stock of EEF-HX0E471R4?
You can fill out our help required form which you can use to request a quote for EEF-HX0E471R4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.