Status: | Unknown |
---|---|
Series: | SP-Cap GY Series |
RoHS: | Compliant |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.28
|
880
in stock
|
Buy Now | |
Distrelec
from US$1.18
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
880
in stock
|
Buy Now | |
element14
from US$0.76
|
880
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 680µF |
---|---|
Voltage Rating | 2.5V |
AE Capacitor Case | 2917 [7343 Metric] |
Product Range | SP-Cap GY Series |
ESR | 0.003ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
RoHS Compliant | Yes |
Panasonic Polymer Capacitor 2.5V, 680uF | Distrelec |
Cap, 680Uf, 2.5V, Alu Elec, Polymer/2917 | Newark Electronics |
EEF-GY Series 2917 2.5 V 680 uF SMT SP-Cap Polymer Aluminum Capacitor | Future Electronics |
Aluminum Polymer Capacitor, 680 uF, 2.5 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America |
Aluminum Polymer Capacitor, 680 uF, 2.5 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEF-GY0E681R?
Additional datasheets, footprints and schematics for EEF-GY0E681R are listed on our Part Details page. You can also find images and similar parts to EEF-GY0E681R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEF-GY0E681R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEF-GY0E681R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEF-GY0E681R fall under?
The EEF-GY0E681R is listed under Passive Components > Capacitors > Polymer Capacitors > Aluminium Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EEF-GY0E681R when available in the Aluminium Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEF-GY0E681R you can contact the distributor directly for product support, shipping queries etc.
Is the EEF-GY0E681R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EEF-GY0E681R have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for EEF-GY0E681R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEF-GY0E681R often in real-time on the comparison pages.
What if I can't find stock of EEF-GY0E681R?
You can fill out our help required form which you can use to request a quote for EEF-GY0E681R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.