EEF-GY0D821R Capacitors by Panasonic

CAP, 820UF, 2V, ALU ELEC, POLYMER, 2917

Status: Unknown
Series: SP-Cap GY Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.71

Distributor Stock
Logo for Farnell
Farnell
from US$1.34
1,183
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.92
1,183
in stock
Buy Now
Logo for element14
element14
from US$0.75
1,183
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.73
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.71
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 820µF
Voltage Rating 2V
AE Capacitor Case 2917 [7343 Metric]
Product Range SP-Cap GY Series
ESR 0.003ohm
Lifetime @ Temperature 2000 hours @ 105°C
RoHS Compliant Yes

Alternative Descriptions

Cap, 820Uf, 2V, Alu Elec, Polymer, 2917 | Newark Electronics
EEF-GY Series 2917 2 V 820 uF SMT SP-Cap Polymer Aluminum Capacitor | Future Electronics
Aluminum Polymer Capacitor, 820 uF, 2 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America
Aluminum Polymer Capacitor, 820 uF, 2 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EEF-GY0D821R?

Additional datasheets, footprints and schematics for EEF-GY0D821R are listed on our Part Details page. You can also find images and similar parts to EEF-GY0D821R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EEF-GY0D821R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEF-GY0D821R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EEF-GY0D821R fall under?

The EEF-GY0D821R is listed under Passive Components > Capacitors > Polymer Capacitors > Aluminium Polymer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to EEF-GY0D821R when available in the Aluminium Polymer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EEF-GY0D821R you can contact the distributor directly for product support, shipping queries etc.

Is the EEF-GY0D821R RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for EEF-GY0D821R have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for EEF-GY0D821R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EEF-GY0D821R often in real-time on the comparison pages.

What if I can't find stock of EEF-GY0D821R?

You can fill out our help required form which you can use to request a quote for EEF-GY0D821R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay