Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Surface mount type (rectangular style) |
---|---|
Rated Voltage (V) | 2.5 |
Capacitance (µF) | 330 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.06 |
E.S.R.-1 (Max. Value) (mΩ) | 3 |
Leakage Current (Max.) (μA) | 82.5 |
Leakage Current (Max) (micro A) | 82.5 |
Operating Temperature Range (°C) | -55 to 105 |
Body Length (mm) | 7.3 |
Width (mm) | 4.3 |
Height (mm) | 1.9 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (A) | 10.2 |
Rated Ripple Current (Unit) | Arms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
Minimum packaging quantity (piece) | 3500 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing, seal packing of prevention of moisture) |
Minimum Packaging Quantity (PCS.) | 3500 |
Minimum Packaging Quantity (pieces) | 3500 |
Cap, 330Uf, 2.5V, Polymer Alu Elec, 2917 | Newark Electronics |
Aluminum Polymer Capacitor, 330uF, 2.5V, ± 20%, 2917 [7343 Metric], SMD | Avnet America |
Aluminum Polymer Capacitor, 330uF, 2.5V, � 20%, 2917 [7343 Metric], SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEFGX0E331R?
Additional datasheets, footprints and schematics for EEFGX0E331R are listed on our Part Details page. You can also find images and similar parts to EEFGX0E331R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEFGX0E331R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEFGX0E331R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEFGX0E331R fall under?
The EEFGX0E331R is listed under Capacitors > Polymer Capacitors > SP-CAP™ Polymer Aluminum > GX Series.
Can I view similar or alternative parts?
You can view similar parts to EEFGX0E331R when available in the GX Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEFGX0E331R you can contact the distributor directly for product support, shipping queries etc.
Is the EEFGX0E331R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEFGX0E331R have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for EEFGX0E331R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEFGX0E331R often in real-time on the comparison pages.
What if I can't find stock of EEFGX0E331R?
You can fill out our help required form which you can use to request a quote for EEFGX0E331R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.