Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Surface mount type (rectangular style) |
---|---|
Rated Voltage (V) | 2 |
Capacitance (µF) | 470 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.06 |
E.S.R.-1 (Max. Value) (mΩ) | 3 |
Leakage Current (Max.) (μA) | 94 |
Leakage Current (Max) (micro A) | 94 |
Operating Temperature Range (°C) | -55 to 105 |
Body Length (mm) | 7.3 |
Width (mm) | 4.3 |
Height (mm) | 1.9 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (A) | 10.2 |
Rated Ripple Current (Unit) | Arms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
Minimum packaging quantity (piece) | 3500 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing, seal packing of prevention of moisture) |
Minimum Packaging Quantity (PCS.) | 3500 |
Minimum Packaging Quantity (pieces) | 3500 |
Aluminum Electrolytic Capacitor, 470Uf, 2V, 20%, Smd, Full Reel | Newark Electronics |
SP-Cap GX Series 2917 2 V 470 uF 105░C Polymer Aluminum Chip Capacitor | Future Electronics |
Aluminum Polymer Capacitor, 470 uF, 2 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America |
SP-Cap SMD GX 470uF 2V 7.3x4.3x1.9mm | Schukat Electronic |
Aluminum Polymer Capacitor, 470 uF, 2 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEFGX0D471L?
Additional datasheets, footprints and schematics for EEFGX0D471L are listed on our Part Details page. You can also find images and similar parts to EEFGX0D471L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEFGX0D471L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEFGX0D471L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEFGX0D471L fall under?
The EEFGX0D471L is listed under Capacitors > Polymer Capacitors > SP-CAP™ Polymer Aluminum > GX Series.
Can I view similar or alternative parts?
You can view similar parts to EEFGX0D471L when available in the GX Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEFGX0D471L you can contact the distributor directly for product support, shipping queries etc.
Is the EEFGX0D471L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEFGX0D471L have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Schukat Electronic and Avnet Abacus have stock available or on a lead time for EEFGX0D471L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEFGX0D471L often in real-time on the comparison pages.
What if I can't find stock of EEFGX0D471L?
You can fill out our help required form which you can use to request a quote for EEFGX0D471L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.