Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Surface mount type (rectangular style) |
---|---|
Rated Voltage (V) | 35 |
Capacitance (µF) | 15 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.06 |
E.S.R.-1 (Max. Value) (mΩ) | 40 |
Leakage Current (Max.) (ÎĽA) | 157.5 |
Leakage Current (Max) (micro A) | 157.5 |
Operating Temperature Range (°C) | -55 to 105 |
Body Length (mm) | 7.3 |
Width (mm) | 4.3 |
Height (mm) | 1.9 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (A) | 3.2 |
Rated Ripple Current (Unit) | Arms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
Minimum packaging quantity (piece) | 3500 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing, seal packing of prevention of moisture) |
Minimum Packaging Quantity (PCS.) | 3500 |
Minimum Packaging Quantity (pieces) | 3500 |
Nrfnd 06252019, No Replacment |Panasonic EEF-CX1V150R | Newark Electronics |
Aluminum Polymer Capacitor, 15 uF, 35 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America |
SP-Cap SMD CX 15uF 35V 7.3x4.3x1.9mm | Schukat Electronic |
CAP, 15UF, 35V, ALU ELEC, POLYMER, 2917 | Farnell |
Aluminum Polymer Capacitor, 15 uF, 35 V, ďż˝ 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEFCX1V150R?
Additional datasheets, footprints and schematics for EEFCX1V150R are listed on our Part Details page. You can also find images and similar parts to EEFCX1V150R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEFCX1V150R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEFCX1V150R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEFCX1V150R fall under?
The EEFCX1V150R is listed under Capacitors > Polymer Capacitors > SP-CAP™ Polymer Aluminum > CS,CT,CX Series.
Can I view similar or alternative parts?
You can view similar parts to EEFCX1V150R when available in the CS,CT,CX Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEFCX1V150R you can contact the distributor directly for product support, shipping queries etc.
Is the EEFCX1V150R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEFCX1V150R have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Schukat Electronic and Farnell have stock available or on a lead time for EEFCX1V150R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEFCX1V150R often in real-time on the comparison pages.
What if I can't find stock of EEFCX1V150R?
You can fill out our help required form which you can use to request a quote for EEFCX1V150R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.