Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
3,500
in stock
|
Buy Now | |
Future Electronics
from US$0.55
|
14,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
3,500
in stock
|
Buy Now | |
element14
from US$0.57
|
3,500
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now | |
Schukat Electronic
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Surface mount type (rectangular style) |
---|---|
Rated Voltage (V) | 25 |
Capacitance (µF) | 22 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.06 |
E.S.R.-1 (Max. Value) (mΩ) | 40 |
Leakage Current (Max.) (μA) | 165 |
Leakage Current (Max) (micro A) | 165 |
Operating Temperature Range (°C) | -55 to 105 |
Body Length (mm) | 7.3 |
Width (mm) | 4.3 |
Height (mm) | 1.9 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (A) | 3.2 |
Rated Ripple Current (Unit) | Arms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
Minimum packaging quantity (piece) | 3500 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing, seal packing of prevention of moisture) |
Minimum Packaging Quantity (PCS.) | 3500 |
Minimum Packaging Quantity (pieces) | 3500 |
CX Series 25 V 22 uF 105â–‘C 2 k Hrs SMT SP-CAP Aluminum Polymer Capacitor | Future Electronics |
Cap, 22Uf, 25V, Alu Elec, Polymer, 2917 Rohs Compliant: Yes |Panasonic EEFCX1E220R | Newark Electronics |
CAP, 22UF, 25V, ALU ELEC, POLYMER, 2917 | element14 |
Aluminum Polymer Capacitor, 22 uF, 25 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America |
Capacitor, Aluminum Organic Polymer, 25V 22uF0.2 | Panasonic Electronic Components EEF-CX1E220R | RS Americas |
SP-Cap SMD CX 22uF 25V 7.3x4.3x1.9mm | Schukat Electronic |
Aluminum Polymer Capacitor, 22 uF, 25 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEFCX1E220R?
Additional datasheets, footprints and schematics for EEFCX1E220R are listed on our Part Details page. You can also find images and similar parts to EEFCX1E220R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEFCX1E220R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEFCX1E220R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEFCX1E220R fall under?
The EEFCX1E220R is listed under Capacitors > Polymer Capacitors > SP-CAPâ„¢ Polymer Aluminum > CS,CT,CX Series.
Can I view similar or alternative parts?
You can view similar parts to EEFCX1E220R when available in the CS,CT,CX Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEFCX1E220R you can contact the distributor directly for product support, shipping queries etc.
Is the EEFCX1E220R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEFCX1E220R have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for EEFCX1E220R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEFCX1E220R often in real-time on the comparison pages.
What if I can't find stock of EEFCX1E220R?
You can fill out our help required form which you can use to request a quote for EEFCX1E220R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.