Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Body Type | Surface mount type (rectangular style) |
---|---|
Rated Voltage (V) | 16 |
Capacitance (µF) | 22 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.06 |
E.S.R.-1 (Max. Value) (mΩ) | 40 |
Leakage Current (Max.) (μA) | 105.6 |
Leakage Current (Max) (micro A) | 105.6 |
Operating Temperature Range (°C) | -55 to 105 |
Body Length (mm) | 7.3 |
Width (mm) | 4.3 |
Height (mm) | 1.9 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (A) | 3.2 |
Rated Ripple Current (Unit) | Arms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
Minimum packaging quantity (piece) | 3500 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing, seal packing of prevention of moisture) |
Minimum Packaging Quantity (PCS.) | 3500 |
Minimum Packaging Quantity (pieces) | 3500 |
SP-Cap SMD CX 22uF 16V 7.3x4.3x1.9mm | Schukat Electronic |
Cap Alum Elec, 22Uf, 16V, 20%, 2917, Full Reel | Newark Electronics |
CX Series 16 V 22 uF 1 kHrs 105â–‘C SMT SP-CAP Polymer Aluminum Electrolytic Capacitor | Future Electronics |
Aluminum Polymer Capacitor, 22 uF, 16 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America |
Capacitor, Aluminum Organic Polymer, 16V 22uF0.2 | Panasonic Electronic Components EEF-CX1C220R | RS Americas |
22UF 16V 7.3X4.3X1.9 SMD | TTI Europe |
Aluminum Polymer Capacitor, 22 uF, 16 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEF-CX1C220R?
Additional datasheets, footprints and schematics for EEF-CX1C220R are listed on our Part Details page. You can also find images and similar parts to EEF-CX1C220R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEF-CX1C220R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEF-CX1C220R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEF-CX1C220R fall under?
The EEF-CX1C220R is listed under Capacitors > Polymer Capacitors > SP-CAPâ„¢ Polymer Aluminum > CS,CT,CX Series.
Can I view similar or alternative parts?
You can view similar parts to EEF-CX1C220R when available in the CS,CT,CX Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEF-CX1C220R you can contact the distributor directly for product support, shipping queries etc.
Is the EEF-CX1C220R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEF-CX1C220R have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for EEF-CX1C220R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEF-CX1C220R often in real-time on the comparison pages.
What if I can't find stock of EEF-CX1C220R?
You can fill out our help required form which you can use to request a quote for EEF-CX1C220R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.