Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Body Type | Surface mount type (rectangular style) |
---|---|
Rated Voltage (V) | 6.3 |
Capacitance (µF) | 150 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.06 |
E.S.R.-1 (Max. Value) (mΩ) | 12 |
Leakage Current (Max.) (ÎĽA) | 94.5 |
Leakage Current (Max) (micro A) | 94.5 |
Operating Temperature Range (°C) | -55 to 105 |
Body Length (mm) | 7.3 |
Width (mm) | 4.3 |
Height (mm) | 1.9 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (A) | 5.6 |
Rated Ripple Current (Unit) | Arms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
Minimum packaging quantity (piece) | 3500 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing, seal packing of prevention of moisture) |
Minimum Packaging Quantity (PCS.) | 3500 |
Minimum Packaging Quantity (pieces) | 3500 |
150UF 6.3V 7.3X4.3X1.9 SMD | TTI Europe |
CX Series 6.3 V 150 uF â–’20 % 7.3 x 4.3 x 1.9 mm SMT Polymer Aluminum Capacitor | Future Electronics |
SP-Cap SMD CX 150uF 6,3V 7.3x4.3x1.9mm | Schukat Electronic |
Aluminum Electrolytic Capacitor, 150Uf, 20%, 6.3V, Smd, Full Reel | Newark Electronics |
Aluminum Polymer Capacitor, 150 uF, 6.3 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America |
Aluminum Polymer Capacitor, 150 uF, 6.3 V, ďż˝ 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEF-CX0J151XR?
Additional datasheets, footprints and schematics for EEF-CX0J151XR are listed on our Part Details page. You can also find images and similar parts to EEF-CX0J151XR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEF-CX0J151XR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEF-CX0J151XR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEF-CX0J151XR fall under?
The EEF-CX0J151XR is listed under Capacitors > Polymer Capacitors > SP-CAP™ Polymer Aluminum > CS,CT,CX Series.
Can I view similar or alternative parts?
You can view similar parts to EEF-CX0J151XR when available in the CS,CT,CX Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEF-CX0J151XR you can contact the distributor directly for product support, shipping queries etc.
Is the EEF-CX0J151XR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEF-CX0J151XR have stock available?
Authorised distributors including TTI Europe, Future Electronics, Schukat Electronic, Newark Electronics and Avnet America have stock available or on a lead time for EEF-CX0J151XR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEF-CX0J151XR often in real-time on the comparison pages.
What if I can't find stock of EEF-CX0J151XR?
You can fill out our help required form which you can use to request a quote for EEF-CX0J151XR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.