Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
1,350
in stock
|
Buy Now | |
Distrelec
from US$0.72
|
3,430
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
1,350
in stock
|
Buy Now | |
element14
from US$0.62
|
1,350
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Surface mount type (rectangular style) |
---|---|
Rated Voltage (V) | 6.3 |
Capacitance (µF) | 68 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.06 |
E.S.R.-1 (Max. Value) (mΩ) | 15 |
Leakage Current (Max.) (μA) | 42.8 |
Leakage Current (Max) (micro A) | 42.8 |
Operating Temperature Range (°C) | -55 to 105 |
Body Length (mm) | 7.3 |
Width (mm) | 4.3 |
Height (mm) | 1.1 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (A) | 5.1 |
Rated Ripple Current (Unit) | Arms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
Minimum packaging quantity (piece) | 3500 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing, seal packing of prevention of moisture) |
Minimum Packaging Quantity (PCS.) | 3500 |
Minimum Packaging Quantity (pieces) | 3500 |
Panasonic Polymer Capacitor 6.3V, 68uF | Distrelec |
Cap, 68Îœf, 6.3V, 20%, 2917 | Newark Electronics |
CAP, 68µF, 6.3V, 20%, 2917 | element14 |
CAP ALUM POLY 68UF 20% 6.3V SMD | Future Electronics |
Aluminum Polymer Capacitor, 68 uF, 6.3 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America |
Aluminum Polymer Capacitor, 68 uF, 6.3 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEFCS0J680R?
Additional datasheets, footprints and schematics for EEFCS0J680R are listed on our Part Details page. You can also find images and similar parts to EEFCS0J680R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEFCS0J680R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEFCS0J680R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEFCS0J680R fall under?
The EEFCS0J680R is listed under Capacitors > Polymer Capacitors > SP-CAPâ„¢ Polymer Aluminum > CS,CT,CX Series.
Can I view similar or alternative parts?
You can view similar parts to EEFCS0J680R when available in the CS,CT,CX Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEFCS0J680R you can contact the distributor directly for product support, shipping queries etc.
Is the EEFCS0J680R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEFCS0J680R have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for EEFCS0J680R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEFCS0J680R often in real-time on the comparison pages.
What if I can't find stock of EEFCS0J680R?
You can fill out our help required form which you can use to request a quote for EEFCS0J680R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.