Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
AE Capacitor Case | 2917 [7343 Metric] |
---|---|
Capacitance | 47µF |
Voltage Rating | 6.3V |
ESR | 0.018ohm |
Product Range | - |
Lifetime @ Temperature | 1000 hours @ 105°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 1.6A |
Diameter | - |
Height | 7.3mm |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
ESR Frequency | 100kHz |
ESR Temperature | 20°C |
External Depth | 1.8mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Operating Temperature Range | -40°C to +105°C |
Operating life Time | 1000h |
Reel Quantity | 3500 |
Ripple Current Frequency | 100kHz |
Tape Width | 12mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 6.3V |
CAP, 47µF, 6.3V, 2917, SMD | element14 |
Aluminum Electrolytic Capacitor, 47Uf, 6.3V, 20%, Smd | Newark Electronics |
Aluminum Polymer Capacitor, 47uF, 6.3V, � 20%, 2917 [7343 Metric], SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEFCD0J470R?
Additional datasheets, footprints and schematics for EEFCD0J470R are listed on our Part Details page. You can also find images and similar parts to EEFCD0J470R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEFCD0J470R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEFCD0J470R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEFCD0J470R fall under?
The EEFCD0J470R is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EEFCD0J470R when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEFCD0J470R you can contact the distributor directly for product support, shipping queries etc.
Is the EEFCD0J470R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEFCD0J470R have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for EEFCD0J470R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEFCD0J470R often in real-time on the comparison pages.
What if I can't find stock of EEFCD0J470R?
You can fill out our help required form which you can use to request a quote for EEFCD0J470R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.