Status: | Unknown |
---|---|
Series: | SP-Cap CD Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 6.3V |
AE Capacitor Case | 2917 [7343 Metric] |
Product Range | SP-Cap CD Series |
ESR | 0.055ohm |
Lifetime @ Temperature | 1000 hours @ 105°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
ESR Temperature | 20°C |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Height | 1.8mm |
Operating Temperature Range | -40°C to +105°C |
Operating life Time | 1000h |
Reel Quantity | 3500 |
Ripple Current AC | 1A |
Ripple Current Frequency | 100kHz |
Tape Width | 12mm |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 6.3V |
Capacitor | RS Americas |
CAP, 10µF, 6.3V, 20%, 2917 | element14 |
Aluminum Electrolytic Capacitor, 10Uf, 6.3V, 20%, Smd | Newark Electronics |
Aluminum Polymer Capacitor, 10uF, 6.3V, � 20%, 2917 [7343 Metric], SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEFCD0J100R?
Additional datasheets, footprints and schematics for EEFCD0J100R are listed on our Part Details page. You can also find images and similar parts to EEFCD0J100R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEFCD0J100R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEFCD0J100R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEFCD0J100R fall under?
The EEFCD0J100R is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EEFCD0J100R when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEFCD0J100R you can contact the distributor directly for product support, shipping queries etc.
Is the EEFCD0J100R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEFCD0J100R have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for EEFCD0J100R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEFCD0J100R often in real-time on the comparison pages.
What if I can't find stock of EEFCD0J100R?
You can fill out our help required form which you can use to request a quote for EEFCD0J100R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.