Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
No stock
|
Buy Now | |
Future Electronics
from US$0.53
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
RS Americas
from US$0.76
|
-
|
Buy Now | |
element14
from US$0.60
|
-
|
Buy Now | |
Schukat Electronic
from US$0.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Surface mount type (rectangular style) |
---|---|
Rated Voltage (V) | 2 |
Capacitance (µF) | 270 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.06 |
E.S.R.-1 (Max. Value) (mΩ) | 9 |
Leakage Current (Max.) (μA) | 54 |
Leakage Current (Max) (micro A) | 54 |
Operating Temperature Range (°C) | -55 to 105 |
Body Length (mm) | 7.3 |
Width (mm) | 4.3 |
Height (mm) | 1.9 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (A) | 6.3 |
Rated Ripple Current (Unit) | Arms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
Minimum packaging quantity (piece) | 3500 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing, seal packing of prevention of moisture) |
Minimum Packaging Quantity (PCS.) | 3500 |
Minimum Packaging Quantity (pieces) | 3500 |
SX Series 2 V 270 uF 105â–‘C 1 k Hrs SMT Polymer Aluminum Electrolytic Capacitor | Future Electronics |
Aluminum Electrolytic Capacitor, 270Uf, 20%, 2V, Smd | Newark Electronics |
Aluminum Polymer Capacitor, 270 uF, 2 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America |
270uF 2V dc Polymer ALUM Electrolytic Cap, SP-CAP S Series 1000h 7.3x4.3x1.9mm | Panasonic Electronic Components EEFSX0D271ER | RS Americas |
CAP, 270µF, 2V, 20%, 2917 | element14 |
SP-Cap SMD SX 270uF 2V 7.3x4.3x1.9mm | Schukat Electronic |
Aluminum Polymer Capacitor, 270 uF, 2 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a EEF-SX0D271ER?
Additional datasheets, footprints and schematics for EEF-SX0D271ER are listed on our Part Details page. You can also find images and similar parts to EEF-SX0D271ER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEF-SX0D271ER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEF-SX0D271ER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEF-SX0D271ER fall under?
The EEF-SX0D271ER is listed under Capacitors > Polymer Capacitors > SP-CAPâ„¢ Polymer Aluminum > SX Series.
Can I view similar or alternative parts?
You can view similar parts to EEF-SX0D271ER when available in the SX Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEF-SX0D271ER you can contact the distributor directly for product support, shipping queries etc.
Is the EEF-SX0D271ER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEF-SX0D271ER have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for EEF-SX0D271ER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEF-SX0D271ER often in real-time on the comparison pages.
What if I can't find stock of EEF-SX0D271ER?
You can fill out our help required form which you can use to request a quote for EEF-SX0D271ER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.