Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$529.95
Distributor | Stock | ||
---|---|---|---|
Newark
from US$529.95
|
No stock
|
Buy Now |
DC Motor Type | Brushless |
---|---|
Supply Voltage VDC | 24V |
Rotational Speed Max | 5700rpm |
Torque Max | 960mN-m |
Power Rating | 92W |
Gear Ratio TO | 1 |
Motor Size | 42mm |
RoHS Compliant | Yes |
Eci-42.40-K1-B00 Pxp42 5:1 |Ebm-Papst ECI-42.40-K1-B00 PXP42 5:1 | Newark Electronics |
Where can I find additional details, specifications and documents for a ECI-42.40-K1-B00 PXP42 5:1?
Additional datasheets, footprints and schematics for ECI-42.40-K1-B00 PXP42 5:1 are listed on our Part Details page. You can also find images and similar parts to ECI-42.40-K1-B00 PXP42 5:1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECI-42.40-K1-B00 PXP42 5:1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECI-42.40-K1-B00 PXP42 5:1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECI-42.40-K1-B00 PXP42 5:1 fall under?
The ECI-42.40-K1-B00 PXP42 5:1 is listed under Automation & Process Control > Motors & Drives > AC Motors, DC Motors & Servo Motors > DC Geared Motors.
Can I view similar or alternative parts?
You can view similar parts to ECI-42.40-K1-B00 PXP42 5:1 when available in the DC Geared Motors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECI-42.40-K1-B00 PXP42 5:1 you can contact the distributor directly for product support, shipping queries etc.
Is the ECI-42.40-K1-B00 PXP42 5:1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ECI-42.40-K1-B00 PXP42 5:1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ECI-42.40-K1-B00 PXP42 5:1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECI-42.40-K1-B00 PXP42 5:1 often in real-time on the comparison pages.
What if I can't find stock of ECI-42.40-K1-B00 PXP42 5:1?
You can fill out our help required form which you can use to request a quote for ECI-42.40-K1-B00 PXP42 5:1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.