Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.02
|
1,635
in stock
|
Buy Now | |
Distrelec
from US$1.44
|
1,995
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
1,635
in stock
|
Buy Now | |
element14
from US$0.76
|
1,635
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Surface mount type (rectangular style) |
---|---|
Rated Voltage (V) | 6.3 |
Capacitance (µF) | 330 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.06 |
E.S.R.-1 (Max. Value) (mΩ) | 9 |
Leakage Current (Max.) (μA) | 207.9 |
Leakage Current (Max) (micro A) | 207.9 |
Operating Temperature Range (°C) | -55 to 85 |
Body Length (mm) | 7.3 |
Width (mm) | 4.3 |
Height (mm) | 2.8 |
Rated Ripple Current (Freq.) (Hz) | 100000 |
Rated Ripple Current (A) | 6.3 |
Rated Ripple Current (Unit) | Arms |
E.S.R.-1 (Frequency) (Hz) | 100000 |
Minimum packaging quantity (piece) | 2000 |
Endurance (h) | 2000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing, seal packing of prevention of moisture) |
Minimum Packaging Quantity (PCS.) | 2000 |
Minimum Packaging Quantity (pieces) | 2000 |
Panasonic Polymer Capacitor 6.3V, 330uF | Distrelec |
Alu Elec Cap, Polymer, 330Uf, 6.3V, 2917 | Newark Electronics |
ALU ELEC CAP, POLYMER, 330UF, 6.3V, 2917 | element14 |
SY Series 6.3 v 330 uf 85'c 7.3x4.3x2.8mm Low ESR SMD Chip Aluminum Polymer | Future Electronics |
Aluminum Polymer Capacitor, 330 uF, 6.3 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America |
Aluminum Polymer Capacitor, 330 uF, 6.3 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECGSY0J331R?
Additional datasheets, footprints and schematics for ECGSY0J331R are listed on our Part Details page. You can also find images and similar parts to ECGSY0J331R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECGSY0J331R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECGSY0J331R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECGSY0J331R fall under?
The ECGSY0J331R is listed under Capacitors > Polymer Capacitors > SP-CAPâ„¢ Polymer Aluminum > CY.SY Series.
Can I view similar or alternative parts?
You can view similar parts to ECGSY0J331R when available in the CY.SY Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECGSY0J331R you can contact the distributor directly for product support, shipping queries etc.
Is the ECGSY0J331R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECGSY0J331R have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for ECGSY0J331R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECGSY0J331R often in real-time on the comparison pages.
What if I can't find stock of ECGSY0J331R?
You can fill out our help required form which you can use to request a quote for ECGSY0J331R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.