ECASD90J337M009K00 Capacitors by Murata

CAP 330µF 6.3V 20%

Status: Unknown
Series: ECAS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.01

Distributor Stock
Logo for Farnell
Farnell
from US$1.31
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.97
-
Buy Now
Logo for element14
element14
from US$1.01
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 330µF
Voltage Rating 6.3V
AE Capacitor Case 2917 [7343 Metric]
Product Range ECAS Series
ESR 0.009ohm
Lifetime @ Temperature 1000 hours @ 105°C
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Capacitance Tolerance ± 20%

Alternative Descriptions

Cap, 330Μf, 6.3V, 20% Rohs Compliant: Yes |Murata ECASD90J337M009K00 | Newark Electronics
CAP, 330µF, 6.3V, 20% | element14
Aluminum Polymer Capacitor, 330 uF, 6.3 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America
Aluminum Polymer Capacitor, 330 uF, 6.3 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ECASD90J337M009K00?

Additional datasheets, footprints and schematics for ECASD90J337M009K00 are listed on our Part Details page. You can also find images and similar parts to ECASD90J337M009K00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ECASD90J337M009K00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECASD90J337M009K00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ECASD90J337M009K00 fall under?

The ECASD90J337M009K00 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to ECASD90J337M009K00 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ECASD90J337M009K00 you can contact the distributor directly for product support, shipping queries etc.

Is the ECASD90J337M009K00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ECASD90J337M009K00 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for ECASD90J337M009K00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ECASD90J337M009K00 often in real-time on the comparison pages.

What if I can't find stock of ECASD90J337M009K00?

You can fill out our help required form which you can use to request a quote for ECASD90J337M009K00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay