ECASD41E226M040KA0 Murata Parts by Murata

CAP 22µF 25V

Status: Unknown
Series: ECAS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.57

Distributor Stock
Logo for Farnell
Farnell
from US$0.73
No stock
Buy Now
Logo for element14
element14
from US$0.57
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 25V
AE Capacitor Case 2917 [7343 Metric]
Product Range ECAS Series
ESR 0.04ohm
Lifetime @ Temperature 2000 hours @ 105°C
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

CAP, 22µF, 25V | element14
Cap, 22Μf, 25V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ECASD41E226M040KA0?

Additional datasheets, footprints and schematics for ECASD41E226M040KA0 are listed on our Part Details page. You can also find images and similar parts to ECASD41E226M040KA0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ECASD41E226M040KA0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECASD41E226M040KA0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ECASD41E226M040KA0 fall under?

The ECASD41E226M040KA0 is listed under Murata Parts.

Can I view similar or alternative parts?

You can view similar parts to ECASD41E226M040KA0 when available in the Murata Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ECASD41E226M040KA0 you can contact the distributor directly for product support, shipping queries etc.

Is the ECASD41E226M040KA0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ECASD41E226M040KA0 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ECASD41E226M040KA0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ECASD41E226M040KA0 often in real-time on the comparison pages.

What if I can't find stock of ECASD41E226M040KA0?

You can fill out our help required form which you can use to request a quote for ECASD41E226M040KA0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay