Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DTHD06-1-12S-AS,
ZPF000000000130121 |
Prices starting from US$2.10
Body Material | PEI (Polyetherimide) |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Positions | 1 |
Blank Cavity Position | 0 |
Mating Pin Diameter | .094in, 2.37mm |
Contact Current Rating (Max) | 25A |
Height | 19.58mm, .771in |
Width | .57in, 14.48mm |
Length | 38.05mm, 1.498in |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 1500 |
Sealable | Yes |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
PLG, 1P, BLK, N, SIZE 12 Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 2.39 mm Mating Pin Diameter: .094 in Connector System: Wire-to-Wire Number of Positions: 1 Housing for Female Terminals 2.39 mm .094" Wire-to-Wire | Deutsch Dthd Housing | Part Number: DTHD06-1-12S | Internal Number: DTHD06-1-12S | Alias Number: DTHD06-1-12S-AS | TE Connectivity | TE Store |
Plug Housing, 1Pos, Thermoplastic | Newark Electronics |
CONN HOUSING, PLUG, 1POS, THERMOPLASTIC | element14 |
DTHD, Plug, single, size 12 contact, socket | TE Connectivity DTHD06-1-12S | RS Americas |
Where can I find additional details, specifications and documents for a DTHD06-1-12S?
Additional datasheets, footprints and schematics for DTHD06-1-12S are listed on our Part Details page. You can also find images and similar parts to DTHD06-1-12S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTHD06-1-12S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTHD06-1-12S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTHD06-1-12S fall under?
The DTHD06-1-12S is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTHD06-1-12S when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTHD06-1-12S you can contact the distributor directly for product support, shipping queries etc.
Is the DTHD06-1-12S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTHD06-1-12S have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for DTHD06-1-12S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTHD06-1-12S often in real-time on the comparison pages.
What if I can't find stock of DTHD06-1-12S?
You can fill out our help required form which you can use to request a quote for DTHD06-1-12S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.