Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DTHD04-1-8P-L,
DTHD04-1-8P-LS, ZPF000000000130113, DTHD04-1-8P-AS |
Prices starting from US$2.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.28
|
412
in stock
|
Buy Now | |
TTI Europe
from US$2.95
|
1,096
in stock
|
Buy Now | |
Future Electronics
from US$2.81
|
905
in stock
|
Buy Now | |
Newark Electronics
from US$5.77
|
426
in stock
|
Buy Now | |
element14
from US$6.11
|
412
in stock
|
Buy Now | |
RS Americas
from US$3.02
|
7
in stock
|
Buy Now | |
Boersig
from US$3.58
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
TE Store
from US$2.32
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | Other |
Color | Black |
Number of Positions | 1 |
Mating Pin Diameter | 4mm, .157in |
Width | 1.045in, 26.54mm |
Length | 2.068in, 52.53mm |
Height | 29.72mm, 1.17in |
Nominal Voltage Architecture | 24V, 42V, 80V, 90V, 125V, 240V, 48V, 12V |
Operating Voltage | 250VDC |
Degree of Protection | IP71 |
UL Flammability Rating | UL 94V-0 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Serviceable | Yes |
Packaging Method | Package |
Packaging Quantity | 1 |
Strain Relief | Add By Accessory |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
DTHD Series 1 Position Wire-to-Wire Male Pin Automotive Connector | Future Electronics |
Rcpt Housing, 1Pos, Thermoplastic | Newark Electronics |
CONN HOUSING, RCPT, 1POS, THERMOPLASTIC | element14 |
Receptacle, Housing for Male Terminals, Black, Polyetherimide, DTHD Series | TE Connectivity DTHD04-1-8P | RS Americas |
DTHD Series Receptacle 1 Contact Black 8 Size | Avnet Abacus |
REC, 1P, BLK, N, SIZE 8 Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 3.61 mm Mating Pin Diameter: .142 in Connector System: Wire-to-Wire Number of Positions: 1 Housing for Male Terminals 3.61 mm .142" Wire-to-Wire | Deutsch Dthd Housing | Part Number: DTHD04-1-8P | Internal Number: DTHD04-1-8P | Alias Number: DTHD04-1-8P-AS | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a DTHD04-1-8P?
Additional datasheets, footprints and schematics for DTHD04-1-8P are listed on our Part Details page. You can also find images and similar parts to DTHD04-1-8P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTHD04-1-8P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTHD04-1-8P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTHD04-1-8P fall under?
The DTHD04-1-8P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTHD04-1-8P when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTHD04-1-8P you can contact the distributor directly for product support, shipping queries etc.
Is the DTHD04-1-8P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTHD04-1-8P have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for DTHD04-1-8P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTHD04-1-8P often in real-time on the comparison pages.
What if I can't find stock of DTHD04-1-8P?
You can fill out our help required form which you can use to request a quote for DTHD04-1-8P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.