Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DTHD06-1-8S-AS,
ZPF000000000130119 |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.70
|
2,080
in stock
|
Buy Now | |
Newark Electronics
from US$5.66
|
2,192
in stock
|
Buy Now | |
element14
from US$6.23
|
2,080
in stock
|
Buy Now | |
Future Electronics
from US$1.63
|
2,000
in stock
|
Buy Now | |
Boersig
from US$3.50
|
927
in stock
|
Buy Now | |
TTI Europe
from US$2.64
|
158
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$2.63
|
-
|
Buy Now | |
TE Store
from US$2.27
|
-
|
Buy Now |
Body Material | Other |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 1 |
Mating Pin Diameter | .157in, 4mm |
Length | 38.05mm, 1.498in |
Width | .875in, 22.23mm |
Height | 1.076in, 27.33mm |
Nominal Voltage Architecture | 48V, 42V, 90V, 80V, 24V, 125V, 240V, 12V |
Operating Voltage | 250VDC |
Degree of Protection | IP76 |
UL Flammability Rating | UL 94V-0 |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Serviceable | Yes |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Strain Relief | Add By Accessory |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Plug Housing, 1Pos, Thermoplastic | Newark Electronics |
CONN HOUSING, PLUG, 1POS, THERMOPLASTIC | element14 |
System Wire-to-Wire Number of Positions 1 Housing for Female Terminals .142 3.61 | Future Electronics |
DTHD Series Plug 1 Contact Black 8 Size | Avnet Abacus |
Plug, Housing for Female Terminals, Contacts 1, Black, DTHD Series | TE Connectivity DTHD06-1-8S | RS Americas |
PLG, 1P, BLK, N, SIZE 8 Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 3.61 mm Mating Pin Diameter: .142 in Connector System: Wire-to-Wire Number of Positions: 1 Housing for Female Terminals 3.61 mm .142" Wire-to-Wire | Deutsch Dthd Housing | Part Number: DTHD06-1-8S | Internal Number: DTHD06-1-8S | Alias Number: DTHD06-1-8S-AS | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a DTHD06-1-8S?
Additional datasheets, footprints and schematics for DTHD06-1-8S are listed on our Part Details page. You can also find images and similar parts to DTHD06-1-8S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTHD06-1-8S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTHD06-1-8S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTHD06-1-8S fall under?
The DTHD06-1-8S is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTHD06-1-8S when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTHD06-1-8S you can contact the distributor directly for product support, shipping queries etc.
Is the DTHD06-1-8S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTHD06-1-8S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Boersig have stock available or on a lead time for DTHD06-1-8S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTHD06-1-8S often in real-time on the comparison pages.
What if I can't find stock of DTHD06-1-8S?
You can fill out our help required form which you can use to request a quote for DTHD06-1-8S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.