Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1899782-1 |
Prices starting from US$63.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$173.21
|
362
in stock
|
Buy Now | |
Future Electronics
from US$86.50
|
4,184
in stock
|
Buy Now | |
element14
from US$172.11
|
4,125
in stock
|
Buy Now | |
Farnell
from US$159.53
|
4,125
in stock
|
Buy Now | |
TTI Europe
from US$63.83
|
280
in stock
|
Buy Now | |
RS Americas
from US$163.11
|
23
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$173.36
|
-
|
Buy Now | |
Boersig
from US$102.51
|
-
|
Buy Now |
Color | Black |
---|---|
Connector Code | B, C, A |
Number of Sections | 4 |
Number of Positions | 48 |
Number of Rows | 2 |
Number of Signal Positions | 48 |
Pin Diameter | 1.5mm, .059in |
Interface Plating | Tin (Sn) |
Width | 5.62in, 142.75mm |
Length | 78.66mm, 2.097in |
Nominal Voltage Architecture | 42V, 24V, 80V, 12V, 48V, 240V, 125V, 90V |
Operating Voltage | 250VDC, 250VAC |
Voltage Rating (Max) | 250VAC, 12VDC |
Centerline (Pitch) | .174in, 4.42mm |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Degree of Protection | IP67 |
PCB Mount Alignment | With |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Mounting Holes | Without |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention Type | Solder Tail |
Locking Interface | With |
Packaging Quantity | 24 |
Packaging Type | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Sealable | Yes |
Shielded | No |
Connector System | Wire-to-Device, Wire-to-Board |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 212°F, 176°F, 167°F, 75°C, 85°C, 90°C, 120°C, 125°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 248°F, 110°C |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
DT Series 48 Position Dual Row Male Pin Right Angle Header Connector | Future Electronics |
HEADER, R/A, FOR DT ENCLOSURE, 48WAY | element14 |
DT right angled box header, 48 way | RS |
Automotive Receptacle, Straight Header, 8-Pos, 2 Row, 250VDC, DT Series | TE Connectivity DT13-48PABCD-R015 | RS Americas |
DT Series Receptacle 48 Contacts 16 Size Black Right Angle Through Hole | Avnet Abacus |
Rectangular Power Connector, Right Angle, Dt Series, Through Hole, Header, 48, 4.45 Mm, Pin Rohs Compliant: Yes |Deutsch Te Connectivity DT13-48PABCD-R015 | Newark Electronics |
Where can I find additional details, specifications and documents for a DT13-48PABCD-R015?
Additional datasheets, footprints and schematics for DT13-48PABCD-R015 are listed on our Part Details page. You can also find images and similar parts to DT13-48PABCD-R015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT13-48PABCD-R015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT13-48PABCD-R015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT13-48PABCD-R015 fall under?
The DT13-48PABCD-R015 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to DT13-48PABCD-R015 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT13-48PABCD-R015 you can contact the distributor directly for product support, shipping queries etc.
Is the DT13-48PABCD-R015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT13-48PABCD-R015 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and TTI Europe have stock available or on a lead time for DT13-48PABCD-R015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT13-48PABCD-R015 often in real-time on the comparison pages.
What if I can't find stock of DT13-48PABCD-R015?
You can fill out our help required form which you can use to request a quote for DT13-48PABCD-R015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.