Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.00
|
31
in stock
|
Buy Now | |
element14
from US$25.93
|
4,879
in stock
|
Buy Now | |
Farnell
from US$17.93
|
4,879
in stock
|
Buy Now | |
TE Store
from US$10.59
|
1,164
in stock
|
Buy Now | |
Rapid Electronics
from US$24.50
|
48
in stock
|
Buy Now | |
Distrelec
from US$28.64
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$22.88
|
30
in stock
|
Buy Now | |
Avnet Abacus
-
|
36
in stock
|
Buy Now | |
Future Electronics
from US$20.25
|
-
|
Buy Now | |
RS Americas
from US$31.51
|
-
|
Buy Now | |
Boersig
from US$24.58
|
-
|
Buy Now | |
TTI Europe
from US$16.10
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Color | Black |
---|---|
Width | 160mm, 6.29in |
PCB Thickness (Recommended) | .093in |
Length | 180.48mm, 7.105in |
Profile Height from PCB | 54.63mm, 2.15in |
PCB 厚 (推奨) | 2.36mm |
PCB Mount Alignment | Without |
Mounting Holes | With |
Locking Interface | Without |
PCB Mount Retention | Without |
Panel Mount Feature | With |
Packaging Type | Package |
Packaging Quantity | 1 |
Hybrid Header | No |
Shielded | No |
Sealable | Yes |
PCB ENCLOSURE, DT, NO VENT HOLE | element14 |
ENCLOSURE, 5 X 6.50, BLK, NO VENT Protection & Strain Relief Accessory Type: Connector Enclosure Primary Product Color: Black Primary Product Material: PA66 GF15 Operating Temperature (Max): 125 °C Operating Temperature (Max): 257 °F Connector Enclosure Black | Automotive Connector Cap & Cover | Part Number: EEC-5X650B | Internal Number: EEC-5X650B | PA66 GF15 | TE Connectivity | TE Store |
ENCLOSURE 5 X 6.50 BLK NO VENT | Rapid Electronics |
TE Connectivity ENCLOSURE 5 X 6.50 BLK NO VENT Automotiv | Distrelec |
PCB Enclosure 5x650 without vent hole | RS |
Pcb Enclosure, Dt, No Vent Hole | Newark Electronics |
DT Series Enclosure 12/24/36/48 Cavity Configurations 14-20 AWG Nylon Black | Avnet Abacus |
DEUTSCH Series Black 180.48 x 160 x 54.63 mm Thermoplastic Enclosure Box | Future Electronics |
ENCLOSURE, BLACK | TE Connectivity EEC-5X650B | RS Americas |
Where can I find additional details, specifications and documents for a EEC-5X650B?
Additional datasheets, footprints and schematics for EEC-5X650B are listed on our Part Details page. You can also find images and similar parts to EEC-5X650B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEC-5X650B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEC-5X650B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEC-5X650B fall under?
The EEC-5X650B is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to EEC-5X650B when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEC-5X650B you can contact the distributor directly for product support, shipping queries etc.
Is the EEC-5X650B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEC-5X650B have stock available?
Authorised distributors including element14, Farnell, TE Store, Rapid Electronics and Distrelec have stock available or on a lead time for EEC-5X650B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEC-5X650B often in real-time on the comparison pages.
What if I can't find stock of EEC-5X650B?
You can fill out our help required form which you can use to request a quote for EEC-5X650B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.