Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.53
|
223
in stock
|
Buy Now | |
Future Electronics
from US$10.40
|
768
in stock
|
Buy Now | |
TE Store
from US$10.59
|
240
in stock
|
Buy Now | |
Newark Electronics
from US$23.71
|
223
in stock
|
Buy Now | |
element14
from US$24.91
|
223
in stock
|
Buy Now | |
RS Americas
from US$15.88
|
1
in stock
|
Buy Now | |
Boersig
from US$24.67
|
-
|
Buy Now | |
TTI Europe
from US$10.24
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Width | 160mm, 6.29in |
PCB Thickness (Recommended) | .093in |
Length | 180.48mm, 7.105in |
Profile Height from PCB | 54.63mm, 2.15in |
PCB 厚 (推奨) | 2.36mm |
Locking Interface | Without |
PCB Mount Alignment | Without |
Panel Mount Feature | With |
Mounting Holes | With |
PCB Mount Retention | Without |
Packaging Quantity | 1 |
Packaging Type | Package |
Hybrid Header | No |
Shielded | No |
Sealable | No |
DEUTSCH Series Black 180.48 x 160 x 54.63 mm Thermoplastic IP68 Enclosure Box | Future Electronics |
ENCLOSURE, 5 X 6.50, BLK, VENT Protection & Strain Relief Accessory Type: Connector Enclosure Primary Product Color: Black Primary Product Material: PA66 GF15 Operating Temperature (Max): 125 °C Operating Temperature (Max): 257 °F Connector Enclosure Black | Automotive Connector Cap & Cover | Part Number: EEC-5X650A | Internal Number: EEC-5X650A | PA66 GF15 | TE Connectivity | TE Store |
Pcb Enclosure, Dt, With Vent Hole | Newark Electronics |
PCB ENCLOSURE, DT, WITH VENT HOLE | element14 |
DEUTSCH Automotive DT ENCLOSURE WITH VENT HOLE BLK | TE Connectivity EEC-5X650A | RS Americas |
ENCLOSURE, 5 X 6.50, BLK, VENT | Boersig |
ENCLOSURE WITH VENT HOLE, BLAC | TTI Europe |
DT Series Enclosure with Vent Hole 12/24/36/48 Cavity Configurations 14-20 AWG Nylon Black | Avnet America |
Where can I find additional details, specifications and documents for a EEC-5X650A?
Additional datasheets, footprints and schematics for EEC-5X650A are listed on our Part Details page. You can also find images and similar parts to EEC-5X650A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEC-5X650A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEC-5X650A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEC-5X650A fall under?
The EEC-5X650A is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to EEC-5X650A when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEC-5X650A you can contact the distributor directly for product support, shipping queries etc.
Is the EEC-5X650A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEC-5X650A have stock available?
Authorised distributors including Future Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for EEC-5X650A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEC-5X650A often in real-time on the comparison pages.
What if I can't find stock of EEC-5X650A?
You can fill out our help required form which you can use to request a quote for EEC-5X650A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.