Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Connector Code | B |
Number of Rows | 2 |
Number of Positions | 12 |
Mating Pin Diameter | 1.5mm, .059in |
Length | 1.597in, 40.56mm |
Height | 43.21mm, 1.701in |
Width | 20.83mm, .82in |
Centerline (Pitch) | .175in, 4.45mm |
Degree of Protection | IP68 |
Polarized | No |
Terminal Position Assurance | No |
Mounting Feature | Without |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Package |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Strain Relief | Add By Accessory |
Sealable | Yes |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Where can I find additional details, specifications and documents for a DT06-12SB-EP20?
Additional datasheets, footprints and schematics for DT06-12SB-EP20 are listed on our Part Details page. You can also find images and similar parts to DT06-12SB-EP20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT06-12SB-EP20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT06-12SB-EP20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT06-12SB-EP20 fall under?
The DT06-12SB-EP20 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT06-12SB-EP20 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT06-12SB-EP20 you can contact the distributor directly for product support, shipping queries etc.
Is the DT06-12SB-EP20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT06-12SB-EP20 have stock available?
There is no stock from authorised distributors for DT06-12SB-EP20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT06-12SB-EP20 often in real-time on the comparison pages.
What if I can't find stock of DT06-12SB-EP20?
You can fill out our help required form which you can use to request a quote for DT06-12SB-EP20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.