Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.49
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$1.91
|
85,187
in stock
|
Buy Now | |
element14
from US$2.04
|
80,030
in stock
|
Buy Now | |
Farnell
from US$1.81
|
76,797
in stock
|
Buy Now | |
TTI Europe
from US$1.12
|
42,747
in stock
|
Buy Now | |
Boersig
from US$0.87
|
41,168
in stock
|
Buy Now | |
Future Electronics
from US$1.05
|
29,434
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.50
|
3,658
in stock
|
Buy Now | |
Distrelec
from US$2.73
|
901
in stock
|
Buy Now | |
RS Americas
from US$1.52
|
196
in stock
|
Buy Now | |
Conrad
from US$2.68
|
164
in stock
|
Buy Now | |
Rapid Electronics
from US$1.67
|
145
in stock
|
Buy Now | |
Avnet Abacus
-
|
33,000
in stock
|
Buy Now | |
Avnet America
-
|
500
in stock
|
Buy Now | |
TE Store
from US$0.96
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Gray |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 6 |
Contact Current Rating (Max) | 13A |
Mating Pin Diameter | 1.5mm, .059in |
Height | 24.16mm, .951in |
Length | 1.808in, 45.92mm |
Width | .82in, 20.83mm |
Operating Voltage | 250VDC |
Centerline (Pitch) | .175in, 4.5mm |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Degree of Protection | IP68 |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Power & Signal |
Serviceable | Yes |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Sealable | Yes |
Strain Relief | Add By Accessory |
Hybrid Connector | No |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Receptacle Housing, 6Pos, Pa Gf, Grey | Newark Electronics |
RECEPTACLE HOUSING, 6POS, PA GF, GREY | element14 |
DT Series 6 Position Triple Row Male Pin Free Hanging Receptacle Housing | Future Electronics |
Connector: wire-wire | Transfer Multisort Elektronik |
DEUTSCH - TE Connectivity Housing, Plug, 3 Rows, 6 Poles, Grey | Distrelec |
Automotive DC Connector 6 Pin Male Connector, DT Series | TE Connectivity DT04-6P | RS Americas |
Connector consists of housing, contacts and fuse wedge.This text is machine translated. | Conrad |
Automotive Connectors 6WAY RECEPTACLE | Rapid Electronics |
6 WAY DT RECEPTACLE | RS |
Automotive Connector Housing, IP68, DT Series, Receptacle, 6 Ways, DT Series Pin Contacts | Avnet Abacus |
REC, 6P, GRY, N Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Dt Receptacle Connector | Part Number: DT04-6P | Internal Number: DT04-6P | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a DT04-6P?
Additional datasheets, footprints and schematics for DT04-6P are listed on our Part Details page. You can also find images and similar parts to DT04-6P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT04-6P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT04-6P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT04-6P fall under?
The DT04-6P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT04-6P when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT04-6P you can contact the distributor directly for product support, shipping queries etc.
Is the DT04-6P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT04-6P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Boersig have stock available or on a lead time for DT04-6P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT04-6P often in real-time on the comparison pages.
What if I can't find stock of DT04-6P?
You can fill out our help required form which you can use to request a quote for DT04-6P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.