Status: | Unknown |
---|---|
Series: | Basic I2C Series |
RoHS: | Unknown |
Prices starting from US$20.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.01
|
No stock
|
Buy Now |
Sensor Output | Digital |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | - |
Sensor Terminals | - |
Sensitivity | - |
Response Time | 5s |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Sensing Accuracy | - |
Humidity Range | 0% to 100% Relative Humidity |
Capacitance | - |
Product Range | Basic I2C Series |
SVHC | No SVHC (15-Jun-2015) |
Accuracy | < |
Humidity Sensor Type | Capacitive |
Operating Temperature Range | -25°C to +85°C |
Output | Digital |
Supply Current | 3mA |
Supply Voltage | 5VDC |
Where can I find additional details, specifications and documents for a DIGIPICCO (TM) BASIC I2C-G?
Additional datasheets, footprints and schematics for DIGIPICCO (TM) BASIC I2C-G are listed on our Part Details page. You can also find images and similar parts to DIGIPICCO (TM) BASIC I2C-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DIGIPICCO (TM) BASIC I2C-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DIGIPICCO (TM) BASIC I2C-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DIGIPICCO (TM) BASIC I2C-G fall under?
The DIGIPICCO (TM) BASIC I2C-G is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to DIGIPICCO (TM) BASIC I2C-G when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DIGIPICCO (TM) BASIC I2C-G you can contact the distributor directly for product support, shipping queries etc.
Is the DIGIPICCO (TM) BASIC I2C-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DIGIPICCO (TM) BASIC I2C-G have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DIGIPICCO (TM) BASIC I2C-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DIGIPICCO (TM) BASIC I2C-G often in real-time on the comparison pages.
What if I can't find stock of DIGIPICCO (TM) BASIC I2C-G?
You can fill out our help required form which you can use to request a quote for DIGIPICCO (TM) BASIC I2C-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.