Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.33
|
2,582
in stock
|
Buy Now | |
Future Electronics
from US$1.06
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
2,582
in stock
|
Buy Now | |
element14
from US$1.67
|
2,582
in stock
|
Buy Now | |
Rutronik
from US$1.39
|
-
|
Buy Now | |
Avnet America
from US$1.03
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | - |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Input Delay | 105ns |
Output Delay | 94ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
HV GATE DRIVER SO-16 T&R 1.5K | Future Electronics |
Mosfet/Igbt Driv, Low/High Side, Soic-16 | Newark Electronics |
MOSFET/IGBT DRIV, LOW/HIGH SIDE, SOIC-16 | element14 |
HB-GATE DRIVER 600V 2,5A SO-16 | Rutronik |
MOSFET DRVR 2.5A 2-OUT Hi/Lo Side Non-Inv 16-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a DGD2113S16-13?
Additional datasheets, footprints and schematics for DGD2113S16-13 are listed on our Part Details page. You can also find images and similar parts to DGD2113S16-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DGD2113S16-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DGD2113S16-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DGD2113S16-13 fall under?
The DGD2113S16-13 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DGD2113S16-13 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DGD2113S16-13 you can contact the distributor directly for product support, shipping queries etc.
Is the DGD2113S16-13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DGD2113S16-13 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for DGD2113S16-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DGD2113S16-13 often in real-time on the comparison pages.
What if I can't find stock of DGD2113S16-13?
You can fill out our help required form which you can use to request a quote for DGD2113S16-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.