Status: | Unknown |
---|---|
Series: | DA Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
8,205
in stock
|
Buy Now | |
Sager
from US$0.39
|
138,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
87,000
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
87,000
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
45,000
in stock
|
Buy Now | |
element14
from US$0.64
|
8,205
in stock
|
Buy Now | |
Kruse
-
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$1.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ferrite Case Style | 1206 [3216 Metric] |
---|---|
Impedance @ 100MHz | 1kohm |
DC Current Rating | 200mA |
Product Range | DA Series |
DC Resistance Max | 0.8ohm |
Impedance Tolerance | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Ferrite Mounting | SMD |
Ferchipbdbb,4Ln,1206,da1000X200X0.800 Rohs Compliant: Yes |Laird DA1206B102R-10 | Newark Electronics |
Ind Chip 1KOhm 100MHz 200mA 1206 | Avnet America |
1K OHM | TTI Europe |
ARRAY, 3216, 100MHZ, 1000R | element14 |
FILTER (4X) SMD 1206 0 2A | Kruse |
FerChipBdBB,4Ln,1206,DA,1000x200x0.800 | Laird Performance Materials DA1206B102R-10 | RS Americas |
Ferrite Bead, 1206 [3216 Metric], 1 kOhm, 200 mA, 800 Milliohm | Avnet Abacus |
Where can I find additional details, specifications and documents for a DA1206B102R-10?
Additional datasheets, footprints and schematics for DA1206B102R-10 are listed on our Part Details page. You can also find images and similar parts to DA1206B102R-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA1206B102R-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA1206B102R-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA1206B102R-10 fall under?
The DA1206B102R-10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to DA1206B102R-10 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA1206B102R-10 you can contact the distributor directly for product support, shipping queries etc.
Is the DA1206B102R-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DA1206B102R-10 have stock available?
Authorised distributors including Sager, Newark Electronics, Avnet America, TTI Europe and element14 have stock available or on a lead time for DA1206B102R-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA1206B102R-10 often in real-time on the comparison pages.
What if I can't find stock of DA1206B102R-10?
You can fill out our help required form which you can use to request a quote for DA1206B102R-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.