Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CW7383-000 |
No distributors results available
Fluid Type | Water, Hydraulic Fluid, Aviation Fuel, Lubricating Oil, Brake Fluid |
---|---|
Shrink Ratio | 3:1 |
Flexibility | Semi-Rigid |
Color | Red |
Material | Irradiated Modified Polyolefin |
Recovered Wall Thickness (Tolerance) | .014in, .35mm |
Cut Length | 6in, 152.4mm |
Expanded Inside Diameter (Min) | 19.05mm, .75in |
Recovered Inside Diameter (Max) | 7.95mm, .313in |
Recovered Wall Thickness (Nominal) | 1.65mm, .065in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | SCL |
Wall Type | Dual |
Resistant To | Fluids, Abrasion, Mechanical Damage, Strain, Vibration |
Operating Temperature Range | -55 – 110°C |
Fluid Resistance | Moisture/Splash Protection/Spray Protection, Moisture/Spray Protection |
Shrink Temperature (Min) | 125°C |
Recovery Temperature | 135°C |
Flammability | Non-Flame-Retardant |
Where can I find additional details, specifications and documents for a CW7383-000?
Additional datasheets, footprints and schematics for CW7383-000 are listed on our Part Details page. You can also find images and similar parts to CW7383-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW7383-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW7383-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW7383-000 fall under?
The CW7383-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CW7383-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW7383-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CW7383-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW7383-000 have stock available?
There is no stock from authorised distributors for CW7383-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW7383-000 often in real-time on the comparison pages.
What if I can't find stock of CW7383-000?
You can fill out our help required form which you can use to request a quote for CW7383-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.