Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Crosslinked Fluoropolymer |
---|---|
Fluid Type | Anti-Icing Fluid, Hydraulic Fluid, Gasoline, Aviation Fuel, Water, Cleaning Solvents, Lubricating Oil |
Color | Black |
Flexibility | Semi-Rigid |
Shrink Ratio | 2:1 |
Recovered Wall Thickness (Tolerance) | .01in, .25mm |
Recovered Inside Diameter (Max) | .8mm, .0314in |
Expanded Inside Diameter (Min) | 1.6mm, .063in |
Cut Length | 1220mm, 48.031in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | Yes |
Packaging Method | Stick |
Applicable Region | Global |
Product Family | RW-175 |
Wall Type | Single |
Resistant To | Cut-Through, Fluids, Abrasion, Strain, Mechanical Damage |
Shrink Temperature (Min) | 155°C |
Flammability | Highly Flame-Retardant |
Recovery Temperature | 175°C |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Splash Protection |
Rw-175-1/16-0-Stk |Raychem Te Connectivity CV3322-000 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyvinylidene Fluoride Black Stick | Avnet America |
Where can I find additional details, specifications and documents for a CV3322-000?
Additional datasheets, footprints and schematics for CV3322-000 are listed on our Part Details page. You can also find images and similar parts to CV3322-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV3322-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV3322-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV3322-000 fall under?
The CV3322-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CV3322-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV3322-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CV3322-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV3322-000 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for CV3322-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV3322-000 often in real-time on the comparison pages.
What if I can't find stock of CV3322-000?
You can fill out our help required form which you can use to request a quote for CV3322-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.