Status: | Unknown |
---|---|
Series: | CSF Series |
RoHS: | Unknown |
Impedance @ 100MHz | 196ohm |
---|---|
Frequency Min | - |
Frequency Max | - |
Cable Width x Thickness | - |
Product Range | CSF Series |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 12.1mm |
External Length / Height | 38.5mm |
External Width | 25.4mm |
Height | 38.5mm |
Material Grade | 3S4 |
Ferrite Core, Flat Cable, 26.8Mm | Newark Electronics |
FERRITE CORE, FLAT CABLE, 26.8MM | element14 |
Where can I find additional details, specifications and documents for a CSF38/12/25-3S4-S?
Additional datasheets, footprints and schematics for CSF38/12/25-3S4-S are listed on our Part Details page. You can also find images and similar parts to CSF38/12/25-3S4-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSF38/12/25-3S4-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSF38/12/25-3S4-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSF38/12/25-3S4-S fall under?
The CSF38/12/25-3S4-S is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to CSF38/12/25-3S4-S when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSF38/12/25-3S4-S you can contact the distributor directly for product support, shipping queries etc.
Is the CSF38/12/25-3S4-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSF38/12/25-3S4-S have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CSF38/12/25-3S4-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSF38/12/25-3S4-S often in real-time on the comparison pages.
What if I can't find stock of CSF38/12/25-3S4-S?
You can fill out our help required form which you can use to request a quote for CSF38/12/25-3S4-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.