Status: | Unknown |
---|---|
Series: | Z-Rec 600V Series |
RoHS: | Unknown |
Product Range | Z-Rec 600V Series |
---|---|
Diode Configuration | Single |
Repetitive Reverse Voltage Vrrm Max | 600V |
Continuous Forward Current If | 2A |
Total Capacitive Charge Qc | 3.3nC |
Diode Case Style | TO-252 |
No. of Pins | 2 Pin, 2Pins |
Junction Temperature Tj Max | 175°C |
Automotive Qualification Standard | - |
Diode Type | SiC Schottky |
Forward Current If(AV) | 1A |
Forward Surge Current Ifsm Max | 9A |
Forward Voltage VF Max | 1.8V |
Operating Temperature Max | 175°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Semiconductor Technology | SiC |
SMD SiC-Schottky 600V 2A TO252 | Schukat Electronic |
SILICON CARBIDE DIODE | Richardson RFPD |
Sic Schottky Diode, 1A, 600V, To-252 | Newark Electronics |
Where can I find additional details, specifications and documents for a CSD01060E?
Additional datasheets, footprints and schematics for CSD01060E are listed on our Part Details page. You can also find images and similar parts to CSD01060E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSD01060E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSD01060E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSD01060E fall under?
The CSD01060E is listed under Semiconductors - Discretes > Diodes > Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to CSD01060E when available in the Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSD01060E you can contact the distributor directly for product support, shipping queries etc.
Is the CSD01060E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSD01060E have stock available?
Authorised distributors including Chip One Stop, Schukat Electronic, Richardson RFPD and Newark Electronics have stock available or on a lead time for CSD01060E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSD01060E often in real-time on the comparison pages.
What if I can't find stock of CSD01060E?
You can fill out our help required form which you can use to request a quote for CSD01060E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.