Status: | Unknown |
---|---|
Series: | CK06 Series MIL-C-11015/19 |
RoHS: | Unknown |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 50V |
Product Range | CK06 Series MIL-C-11015/19 |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Cap 0.47Uf 50Vdc X7R 20% Rdl 5.08Mm Rohs Compliant: No |Kemet CK06BX474M | Newark Electronics |
CAP, 0.47UF, 50V, MLCC, RADIAL | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | No |
---|
Where can I find additional details, specifications and documents for a CK06BX474M?
Additional datasheets, footprints and schematics for CK06BX474M are listed on our Part Details page. You can also find images and similar parts to CK06BX474M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK06BX474M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK06BX474M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK06BX474M fall under?
The CK06BX474M is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to CK06BX474M when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK06BX474M you can contact the distributor directly for product support, shipping queries etc.
Is the CK06BX474M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK06BX474M have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for CK06BX474M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK06BX474M often in real-time on the comparison pages.
What if I can't find stock of CK06BX474M?
You can fill out our help required form which you can use to request a quote for CK06BX474M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.