Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Flexibility | Semi-Rigid |
---|---|
Fluid Type | Brake Fluid, Water |
Material | Irradiated Modified Polyolefin |
Color | Black |
Shrink Ratio | 3:1 |
Recovered Inside Diameter (Max) | 9.52mm, .375in |
Expanded Inside Diameter (Min) | 1.31in, 1.3in, 33.02mm, 33.3mm |
Recovered Wall Thickness (Tolerance) | 3.05mm, .12in |
Cut Length | 48 – 49in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Product Family | BSTS-FR |
Operating Temperature Range | -55 – 110°C |
Recovery Temperature | 121°C |
Flammability | Flame-Retardant |
Fluid Resistance | Immersion Protection, Splash Protection |
Resistant To | Mechanical Damage, Abrasion, Strain, Fluids |
Shrink Temperature (Min) | 90°C |
Heat Shrink Tubing and Sleeves BSTS-13X4FR | Rapid Electronics |
Heat Shrink Tubing & Sleeves BSTS-13X4FR | Sager |
Where can I find additional details, specifications and documents for a CF6053-000?
Additional datasheets, footprints and schematics for CF6053-000 are listed on our Part Details page. You can also find images and similar parts to CF6053-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF6053-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF6053-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF6053-000 fall under?
The CF6053-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CF6053-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF6053-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CF6053-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF6053-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America, Sager and Farnell have stock available or on a lead time for CF6053-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF6053-000 often in real-time on the comparison pages.
What if I can't find stock of CF6053-000?
You can fill out our help required form which you can use to request a quote for CF6053-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.