Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.59
|
No stock
|
Buy Now | |
Rapid Electronics
from US$10.43
|
63
in stock
|
Buy Now | |
Chip One Stop
from US$10.70
|
63
in stock
|
Buy Now | |
Heilind Electronics
from US$11.05
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.05
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$10.89
|
-
|
Buy Now | |
RS Americas
from US$15.25
|
-
|
Buy Now | |
element14
from US$9.56
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Sensor Output | Digital |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | 5V |
Sensor Terminals | Through Hole |
Sensitivity | - |
Response Time | 7s |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
TEMP SENSOR, I2C, 3%RH, 5V - SIP - SLEEP MODE | Heilind Electronics |
Humidity/Temp Sensor, 3%, 3.3V | Newark Electronics |
Chipcap2 SIP digital, sleep mode, 3% 5V | Amphenol Advanced Sensors CC2D35S-SIP | RS Americas |
HUMIDITY/TEMP SENSOR, 3%, 3.3V | element14 |
Chipcap2 SIP digi sleep 3% 5V | Power and Signal Group |
Where can I find additional details, specifications and documents for a CC2D35S-SIP?
Additional datasheets, footprints and schematics for CC2D35S-SIP are listed on our Part Details page. You can also find images and similar parts to CC2D35S-SIP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2D35S-SIP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2D35S-SIP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2D35S-SIP fall under?
The CC2D35S-SIP is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to CC2D35S-SIP when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2D35S-SIP you can contact the distributor directly for product support, shipping queries etc.
Is the CC2D35S-SIP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2D35S-SIP have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for CC2D35S-SIP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2D35S-SIP often in real-time on the comparison pages.
What if I can't find stock of CC2D35S-SIP?
You can fill out our help required form which you can use to request a quote for CC2D35S-SIP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.